WEH Technologies Inc. Refueling Systems CNG Fueling Nozzle TK22 CNG

Description
Fueling Nozzle for fast filing buses and trucks (DN 12 mm) Type TK22 CNG is the WEH® fueling nozzle for CNG refueling of buses and trucks. The compact design and the unique WEH® jaw locking mechanism provide a pressure-tight connection within seconds. The type TK22 CNG can be used wherever the system is pressurized and vented at the fueling station. Easy push-pull connection. The nozzle only has to be placed onto the receptacle and the clamping jaws close. Disconnection is effected by pulling back the grip sleeve. Features: Compatible with receptacles acc. to ISO 14469-2 Push-Pull actuation Extremely high flow rate Integrated shut-off valve Plastic thermal protection WEH® jaw locking mechanism Colour coded impact protection (3000 psi black, 3600 psi yellow) High-grade materials Compact design Retrofitting of safety device for grip sleeve at any time
Datasheet
Description
Fueling Nozzle for fast filing buses and trucks (DN 12 mm) Type TK22 CNG is the WEH® fueling nozzle for CNG refueling of buses and trucks. The compact design and the unique WEH® jaw locking mechanism provide a pressure-tight connection within seconds. The type TK22 CNG can be used wherever the system is pressurized and vented at the fueling station. Easy push-pull connection. The nozzle only has to be placed onto the receptacle and the clamping jaws close. Disconnection is effected by pulling back the grip sleeve. Features: Compatible with receptacles acc. to ISO 14469-2 Push-Pull actuation Extremely high flow rate Integrated shut-off valve Plastic thermal protection WEH® jaw locking mechanism Colour coded impact protection (3000 psi black, 3600 psi yellow) High-grade materials Compact design Retrofitting of safety device for grip sleeve at any time
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Refueling Systems CNG Fueling Nozzle - TK22 CNG - WEH Technologies Inc.
Katy, TX, USA
Refueling Systems CNG Fueling Nozzle
TK22 CNG
Refueling Systems CNG Fueling Nozzle TK22 CNG
Fueling Nozzle for fast filing buses and trucks (DN 12 mm) Type TK22 CNG is the WEH® fueling nozzle for CNG refueling of buses and trucks. The compact design and the unique WEH® jaw locking mechanism provide a pressure-tight connection within seconds. The type TK22 CNG can be used wherever the system is pressurized and vented at the fueling station. Easy push-pull connection. The nozzle only has to be placed onto the receptacle and the clamping jaws close. Disconnection is effected by pulling back the grip sleeve. Features: Compatible with receptacles acc. to ISO 14469-2 Push-Pull actuation Extremely high flow rate Integrated shut-off valve Plastic thermal protection WEH® jaw locking mechanism Colour coded impact protection (3000 psi black, 3600 psi yellow) High-grade materials Compact design Retrofitting of safety device for grip sleeve at any time

Fueling Nozzle for fast filing buses and trucks (DN 12 mm)

Type TK22 CNG is the WEH® fueling nozzle for CNG refueling of buses and trucks. The compact design and the unique WEH® jaw locking mechanism provide a pressure-tight connection within seconds.

The type TK22 CNG can be used wherever the system is pressurized and vented at the fueling station. Easy push-pull connection. The nozzle only has to be placed onto the receptacle and the clamping jaws close. Disconnection is effected by pulling back the grip sleeve.

Features:

  • Compatible with receptacles acc. to ISO 14469-2
  • Push-Pull actuation
  • Extremely high flow rate
  • Integrated shut-off valve
  • Plastic thermal protection
  • WEH® jaw locking mechanism
  • Colour coded impact protection (3000 psi black, 3600 psi yellow)
  • High-grade materials
  • Compact design
  • Retrofitting of safety device for grip sleeve at any time
Supplier's Site Datasheet

Technical Specifications

  WEH Technologies Inc.
Product Category Nozzles
Product Number TK22 CNG
Product Name Refueling Systems CNG Fueling Nozzle
Media Fuel: Liquid
Application Fuel
Maximum Pressure 3600 psi (2534 m H2O)
Temperature Range -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Air gun nozzle - ADNA-PDAD-22 - Festo Corporation
Specs
Media Air
View Details
UNO Nozzle -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Media Air
Application Cleaning
Pattern Stream
View Details
Air Nozzles -  - Vortec
Specs
Media Air
Application Cleaning
Technology Hydraulic
View Details
Reverse Lubrication Jet, Screened -  - Lee Co. (The)
Specs
Orifice Size 187 mil (4750 µm)
View Details