WEH Technologies Inc. Refueling Systems CNG Fueling Nozzle TK4 CNG

Description
TK4 CNG Fast Fill fueling nozzle for CNG refueling of cars The TK4 CNG fueling nozzle is designed specifically for fast filling of vehicles having an NGV1 receptacle at fueling stations with NGV1 standard and is best suited for this application. The TK4 CNG is now even easier to operate. The clamping jaws are opened when the nozzle is disconnected and the sliding sleeve need not be pulled back to connect the nozzle. Just push the nozzle straight onto the receptacle and the TK4 CNG jaws clamp tightly. Once the fueling nozzle is connected, the shut-off valve in the nozzle opens and the pressure-tight connection is established. The extended construction of the fueling nozzle allows easy refueling of difficult-to-access receptacles. The TK4 CNG fueling nozzle is also available with extended handle. Features: Compatible with receptacles acc. to NGV1 standard and ISO 14469-1 and 3 (TK4 CNG) Push-Pull actuation Integrated shut-off valve Plastic thermal protection WEH® jaw locking mechanism Colour coded sliding sleeve (3000 psi black, 3600 psi yellow) High-grade materials Compact design
Datasheet
Description
TK4 CNG Fast Fill fueling nozzle for CNG refueling of cars The TK4 CNG fueling nozzle is designed specifically for fast filling of vehicles having an NGV1 receptacle at fueling stations with NGV1 standard and is best suited for this application. The TK4 CNG is now even easier to operate. The clamping jaws are opened when the nozzle is disconnected and the sliding sleeve need not be pulled back to connect the nozzle. Just push the nozzle straight onto the receptacle and the TK4 CNG jaws clamp tightly. Once the fueling nozzle is connected, the shut-off valve in the nozzle opens and the pressure-tight connection is established. The extended construction of the fueling nozzle allows easy refueling of difficult-to-access receptacles. The TK4 CNG fueling nozzle is also available with extended handle. Features: Compatible with receptacles acc. to NGV1 standard and ISO 14469-1 and 3 (TK4 CNG) Push-Pull actuation Integrated shut-off valve Plastic thermal protection WEH® jaw locking mechanism Colour coded sliding sleeve (3000 psi black, 3600 psi yellow) High-grade materials Compact design
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Refueling Systems CNG Fueling Nozzle - TK4 CNG - WEH Technologies Inc.
Katy, TX, USA
Refueling Systems CNG Fueling Nozzle
TK4 CNG
Refueling Systems CNG Fueling Nozzle TK4 CNG
TK4 CNG Fast Fill fueling nozzle for CNG refueling of cars The TK4 CNG fueling nozzle is designed specifically for fast filling of vehicles having an NGV1 receptacle at fueling stations with NGV1 standard and is best suited for this application. The TK4 CNG is now even easier to operate. The clamping jaws are opened when the nozzle is disconnected and the sliding sleeve need not be pulled back to connect the nozzle. Just push the nozzle straight onto the receptacle and the TK4 CNG jaws clamp tightly. Once the fueling nozzle is connected, the shut-off valve in the nozzle opens and the pressure-tight connection is established. The extended construction of the fueling nozzle allows easy refueling of difficult-to-access receptacles. The TK4 CNG fueling nozzle is also available with extended handle. Features: Compatible with receptacles acc. to NGV1 standard and ISO 14469-1 and 3 (TK4 CNG) Push-Pull actuation Integrated shut-off valve Plastic thermal protection WEH® jaw locking mechanism Colour coded sliding sleeve (3000 psi black, 3600 psi yellow) High-grade materials Compact design

TK4 CNG Fast Fill fueling nozzle for CNG refueling of cars

The TK4 CNG fueling nozzle is designed specifically for fast filling of vehicles having an NGV1 receptacle at fueling stations with NGV1 standard and is best suited for this application.
The TK4 CNG is now even easier to operate. The clamping jaws are opened when the nozzle is disconnected and the sliding sleeve need not be pulled back to connect the nozzle. Just push the nozzle straight onto the receptacle and the TK4 CNG jaws clamp tightly. Once the fueling nozzle is connected, the shut-off valve in the nozzle opens and the pressure-tight connection is established. The extended construction of the fueling nozzle allows easy refueling of difficult-to-access receptacles.

The TK4 CNG fueling nozzle is also available with extended handle.

Features:

  • Compatible with receptacles acc. to NGV1 standard and ISO 14469-1 and 3 (TK4 CNG)
  • Push-Pull actuation
  • Integrated shut-off valve
  • Plastic thermal protection
  • WEH® jaw locking mechanism
  • Colour coded sliding sleeve (3000 psi black, 3600 psi yellow)
  • High-grade materials
  • Compact design
Supplier's Site Datasheet

Technical Specifications

  WEH Technologies Inc.
Product Category Nozzles
Product Number TK4 CNG
Product Name Refueling Systems CNG Fueling Nozzle
Media Fuel: Liquid
Application Fuel
Maximum Pressure 3600 psi (2534 m H2O)
Temperature Range -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Air gun nozzle - ADNA-PDAD-51 - Festo Corporation
Specs
Media Air
View Details
UNO Nozzle -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Media Air
Application Cleaning
Pattern Stream
View Details
Spray Nozzles -  - Vortec
Specs
Media Air; Other
Application Humidification; Fogging, Atomizing
Technology Hydraulic
View Details
250 Aluminum Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 250 mil (6350 µm)
View Details