WEH Technologies Inc. Refueling Systems Hydrogen Fueling Nozzle TK16 H2 High-Flow with Data Interface

Description
Hydrogen Fueling nozzle with data interface for buses and trucks at self-service fueling stations The new WEH® type TK16 H2 High-Flow fueling nozzle provides a faster hydrogen refueling solution for buses and trucks. An increased flow rate achieves even faster filling times. Internal coding for pressure range and gas type ensures that the TK16 H2 High-Flow refueling nozzle only fits the type TN1 H2 High-Flow receptacle. The high-flow fueling nozzle type TK16 H2 High-Flow has an interface for data transfer between the vehicle and the dispenser. Features: Integrated data interface acc. to SAE J2601 Only for refueling of buses and trucks with TN1 H2 High-Flow receptacle Higher flow rate -> shorter filling times Coding for pressure range / gas type WEH-EASY-TURN® swivel joint 240° Recirculation of vented gas Integrated shut-off valve Plastic thermal protection Compact design Filling rate approx. 100 - 120 g/sec.
Datasheet
Description
Hydrogen Fueling nozzle with data interface for buses and trucks at self-service fueling stations The new WEH® type TK16 H2 High-Flow fueling nozzle provides a faster hydrogen refueling solution for buses and trucks. An increased flow rate achieves even faster filling times. Internal coding for pressure range and gas type ensures that the TK16 H2 High-Flow refueling nozzle only fits the type TN1 H2 High-Flow receptacle. The high-flow fueling nozzle type TK16 H2 High-Flow has an interface for data transfer between the vehicle and the dispenser. Features: Integrated data interface acc. to SAE J2601 Only for refueling of buses and trucks with TN1 H2 High-Flow receptacle Higher flow rate -> shorter filling times Coding for pressure range / gas type WEH-EASY-TURN® swivel joint 240° Recirculation of vented gas Integrated shut-off valve Plastic thermal protection Compact design Filling rate approx. 100 - 120 g/sec.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Refueling Systems Hydrogen Fueling Nozzle - TK16 H2 High-Flow with Data Interface - WEH Technologies Inc.
Katy, TX, USA
Refueling Systems Hydrogen Fueling Nozzle
TK16 H2 High-Flow with Data Interface
Refueling Systems Hydrogen Fueling Nozzle TK16 H2 High-Flow with Data Interface
Hydrogen Fueling nozzle with data interface for buses and trucks at self-service fueling stations The new WEH® type TK16 H2 High-Flow fueling nozzle provides a faster hydrogen refueling solution for buses and trucks. An increased flow rate achieves even faster filling times. Internal coding for pressure range and gas type ensures that the TK16 H2 High-Flow refueling nozzle only fits the type TN1 H2 High-Flow receptacle. The high-flow fueling nozzle type TK16 H2 High-Flow has an interface for data transfer between the vehicle and the dispenser. Features: Integrated data interface acc. to SAE J2601 Only for refueling of buses and trucks with TN1 H2 High-Flow receptacle Higher flow rate -> shorter filling times Coding for pressure range / gas type WEH-EASY-TURN® swivel joint 240° Recirculation of vented gas Integrated shut-off valve Plastic thermal protection Compact design Filling rate approx. 100 - 120 g/sec.

Hydrogen Fueling nozzle with data interface for buses and trucks at self-service fueling stations

The new WEH® type TK16 H2 High-Flow fueling nozzle provides a faster hydrogen refueling solution for buses and trucks. An increased flow rate achieves even faster filling times. Internal coding for pressure range and gas type ensures that the TK16 H2 High-Flow refueling nozzle only fits the type TN1 H2 High-Flow receptacle.
The high-flow fueling nozzle type TK16 H2 High-Flow has an interface for data transfer between the vehicle and the dispenser.

Features:

  • Integrated data interface acc. to SAE J2601
  • Only for refueling of buses and trucks with TN1 H2 High-Flow receptacle
  • Higher flow rate -> shorter filling times
  • Coding for pressure range / gas type
  • WEH-EASY-TURN® swivel joint 240°
  • Recirculation of vented gas
  • Integrated shut-off valve
  • Plastic thermal protection
  • Compact design
  • Filling rate approx. 100 - 120 g/sec.
Supplier's Site Datasheet

Technical Specifications

  WEH Technologies Inc.
Product Category Nozzles
Product Number TK16 H2 High-Flow with Data Interface
Product Name Refueling Systems Hydrogen Fueling Nozzle
Media Fuel: Liquid
Application Fuel
Maximum Pressure 5076 psi (3573 m H2O)
Temperature Range -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

187 Unscreened Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 187 mil (4750 µm)
View Details
Internal Mix Wide Angle Round Atomizing Nozzles -  - EXAIR
Specs
Media Ink; Oil
Application Painting; Humidification; Cooling, Treat
Flow 24 GPH (25.24 ml/sec)
View Details
Air Nozzles -  - Vortec
Specs
Media Air
Application Cleaning
Technology Hydraulic
View Details