WEH Technologies Inc. Refueling Systems Hydrogen Nozzle TK17 H2 35 MPa

Description
Hydrogen Fueling Nozzle for cars at self-service fueling stations Type TK17 H2 35 MPa has been developed for refueling cars with compressed hydrogen (CGH2). The fueling nozzle with singlehanded operation is just as quick and easy to use as the common petrol nozzle and has a similar look and feel. Simply lift the nozzle from the dispenser and place it onto the vehicle's receptacle. 250° rotation makes for easy engagement with the vehicle's fuel receptacle. Compress the hand grip until the locking lever engages and the fueling procedure begins. The hydrogen can only flow through the line if there is a safe connection. After refueling disengage the nozzle's locking lever and disconnect. The TK17 H2 35 MPa has a code specifically for pressure range and gas type and thus the coding will not allow connection to natural gas vehicles or other pressure ranges. Features: Left or right single-handed operation Compatible with WEH® TN1 H2 35 MPa receptacle profile (acc. to SAE J2600) WEH EASY-TURN® 250° swivel joint Easy operation Extremely high flow rate -> short filling times Plastic thermal protection WEH® jaw locking mechanism High-grade materials Coding for pressure range / gas type Registration acc. to SAE J2600
Datasheet
Description
Hydrogen Fueling Nozzle for cars at self-service fueling stations Type TK17 H2 35 MPa has been developed for refueling cars with compressed hydrogen (CGH2). The fueling nozzle with singlehanded operation is just as quick and easy to use as the common petrol nozzle and has a similar look and feel. Simply lift the nozzle from the dispenser and place it onto the vehicle's receptacle. 250° rotation makes for easy engagement with the vehicle's fuel receptacle. Compress the hand grip until the locking lever engages and the fueling procedure begins. The hydrogen can only flow through the line if there is a safe connection. After refueling disengage the nozzle's locking lever and disconnect. The TK17 H2 35 MPa has a code specifically for pressure range and gas type and thus the coding will not allow connection to natural gas vehicles or other pressure ranges. Features: Left or right single-handed operation Compatible with WEH® TN1 H2 35 MPa receptacle profile (acc. to SAE J2600) WEH EASY-TURN® 250° swivel joint Easy operation Extremely high flow rate -> short filling times Plastic thermal protection WEH® jaw locking mechanism High-grade materials Coding for pressure range / gas type Registration acc. to SAE J2600
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Refueling Systems Hydrogen Nozzle - TK17 H2 35 MPa - WEH Technologies Inc.
Katy, TX, USA
Refueling Systems Hydrogen Nozzle
TK17 H2 35 MPa
Refueling Systems Hydrogen Nozzle TK17 H2 35 MPa
Hydrogen Fueling Nozzle for cars at self-service fueling stations Type TK17 H2 35 MPa has been developed for refueling cars with compressed hydrogen (CGH2). The fueling nozzle with singlehanded operation is just as quick and easy to use as the common petrol nozzle and has a similar look and feel. Simply lift the nozzle from the dispenser and place it onto the vehicle's receptacle. 250° rotation makes for easy engagement with the vehicle's fuel receptacle. Compress the hand grip until the locking lever engages and the fueling procedure begins. The hydrogen can only flow through the line if there is a safe connection. After refueling disengage the nozzle's locking lever and disconnect. The TK17 H2 35 MPa has a code specifically for pressure range and gas type and thus the coding will not allow connection to natural gas vehicles or other pressure ranges. Features: Left or right single-handed operation Compatible with WEH® TN1 H2 35 MPa receptacle profile (acc. to SAE J2600) WEH EASY-TURN® 250° swivel joint Easy operation Extremely high flow rate -> short filling times Plastic thermal protection WEH® jaw locking mechanism High-grade materials Coding for pressure range / gas type Registration acc. to SAE J2600

Hydrogen Fueling Nozzle for cars at self-service fueling stations

Type TK17 H2 35 MPa has been developed for refueling cars with compressed hydrogen (CGH2). The fueling nozzle with singlehanded operation is just as quick and easy to use as the common petrol nozzle and has a similar look and feel. Simply lift the nozzle from the dispenser and place it onto the vehicle's receptacle. 250° rotation makes for easy engagement with the vehicle's fuel receptacle. Compress the hand grip until the locking lever engages and the fueling procedure begins. The hydrogen can only flow through the line if there is a safe connection. After refueling disengage the nozzle's locking lever and disconnect. The TK17 H2 35 MPa has a code specifically for pressure range and gas type and thus the coding will not allow connection to natural gas vehicles or other pressure ranges.

Features:

  • Left or right single-handed operation
  • Compatible with WEH® TN1 H2 35 MPa receptacle profile (acc. to SAE J2600)
  • WEH EASY-TURN® 250° swivel joint
  • Easy operation
  • Extremely high flow rate -> short filling times
  • Plastic thermal protection
  • WEH® jaw locking mechanism
  • High-grade materials
  • Coding for pressure range / gas type
  • Registration acc. to SAE J2600
Supplier's Site Datasheet

Technical Specifications

  WEH Technologies Inc.
Product Category Nozzles
Product Number TK17 H2 35 MPa
Product Name Refueling Systems Hydrogen Nozzle
Media Fuel: Liquid
Application Fuel
Maximum Pressure 5000 psi (3519 m H2O)
Temperature Range -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details
UNO Nozzle -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Media Air
Application Cleaning
Pattern Stream
View Details
Air Nozzles -  - Vortec
Specs
Media Air
Application Cleaning
Technology Hydraulic
View Details
Paint Spray Tips - Nanogun MX Airmix® - Sames North American Corporation
Sames North American Corporation
Specs
Media Ink
Application Painting
Pattern Fan
View Details