WEH Technologies Inc. Refueling Systems Hydrogen Receptacle Nozzle TN1 H2 70 MPa

Description
Receptacle for cars with coding for hydrogen (DN 4 mm) A 70 MPa receptacle is now available for refueling of cars with hydrogen. Due to the sleek, internal aerodynamic design of the TN1 H2 receptacle, chatter caused during the filling process is greatly reduced and maximum flow rate achieved. The WEH TN1 H2 70 MPa has an integrated check valve system designed to minimize the effect that dirt particles have on sealing components within the receptacle. Therefore, the TN1 H2 70 MPa receptacle is a very durable unit, minimizing maintenance and downtime. There is no high frequency chatter during refuelling with the TN1 H2 receptacle when used with WEH nozzles! Features: Integrated non-contact high-flow check valve Sealing-friendly design Reduces chatter during refueling Receptacle coding will not allow connection to CNG fueling stations or other alternative fueling stations Approvals for: SAE J2600 Draft WEH, SAE TIR J2799 interface Integrated particle filter (20 micron)
Datasheet
Description
Receptacle for cars with coding for hydrogen (DN 4 mm) A 70 MPa receptacle is now available for refueling of cars with hydrogen. Due to the sleek, internal aerodynamic design of the TN1 H2 receptacle, chatter caused during the filling process is greatly reduced and maximum flow rate achieved. The WEH TN1 H2 70 MPa has an integrated check valve system designed to minimize the effect that dirt particles have on sealing components within the receptacle. Therefore, the TN1 H2 70 MPa receptacle is a very durable unit, minimizing maintenance and downtime. There is no high frequency chatter during refuelling with the TN1 H2 receptacle when used with WEH nozzles! Features: Integrated non-contact high-flow check valve Sealing-friendly design Reduces chatter during refueling Receptacle coding will not allow connection to CNG fueling stations or other alternative fueling stations Approvals for: SAE J2600 Draft WEH, SAE TIR J2799 interface Integrated particle filter (20 micron)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Refueling Systems Hydrogen Receptacle Nozzle - TN1 H2 70 MPa - WEH Technologies Inc.
Katy, TX, USA
Refueling Systems Hydrogen Receptacle Nozzle
TN1 H2 70 MPa
Refueling Systems Hydrogen Receptacle Nozzle TN1 H2 70 MPa
Receptacle for cars with coding for hydrogen (DN 4 mm) A 70 MPa receptacle is now available for refueling of cars with hydrogen. Due to the sleek, internal aerodynamic design of the TN1 H2 receptacle, chatter caused during the filling process is greatly reduced and maximum flow rate achieved. The WEH TN1 H2 70 MPa has an integrated check valve system designed to minimize the effect that dirt particles have on sealing components within the receptacle. Therefore, the TN1 H2 70 MPa receptacle is a very durable unit, minimizing maintenance and downtime. There is no high frequency chatter during refuelling with the TN1 H2 receptacle when used with WEH nozzles! Features: Integrated non-contact high-flow check valve Sealing-friendly design Reduces chatter during refueling Receptacle coding will not allow connection to CNG fueling stations or other alternative fueling stations Approvals for: SAE J2600 Draft WEH, SAE TIR J2799 interface Integrated particle filter (20 micron)

Receptacle for cars with coding for hydrogen (DN 4 mm)

A 70 MPa receptacle is now available for refueling of cars with hydrogen.

Due to the sleek, internal aerodynamic design of the TN1 H2 receptacle, chatter caused during the filling process is greatly reduced and maximum flow rate achieved. The WEH TN1 H2 70 MPa has an integrated check valve system designed to minimize the effect that dirt particles have on sealing components within the receptacle.

Therefore, the TN1 H2 70 MPa receptacle is a very durable unit, minimizing maintenance and downtime.

There is no high frequency chatter during refuelling with the TN1 H2 receptacle when used with WEH nozzles!

Features:

  • Integrated non-contact high-flow check valve
  • Sealing-friendly design
  • Reduces chatter during refueling
  • Receptacle coding will not allow connection to CNG fueling stations or other alternative fueling stations
  • Approvals for: SAE J2600 Draft WEH, SAE TIR J2799 interface
  • Integrated particle filter (20 micron)
Supplier's Site Datasheet

Technical Specifications

  WEH Technologies Inc.
Product Category Nozzles
Product Number TN1 H2 70 MPa
Product Name Refueling Systems Hydrogen Receptacle Nozzle
Media Fuel: Liquid
Application Fuel
Maximum Pressure 10153 psi (7145 m H2O)
Temperature Range -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details
UNO Nozzle -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Media Air
Application Cleaning
Pattern Stream
View Details
187 Unscreened Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 187 mil (4750 µm)
View Details
High Velocity Air Jets -  - EXAIR
Specs
Media Air
Application Cleaning; Spray Drying; Cooling
Pattern Solid Cone
View Details