WEH Technologies Inc. Datasheets for Hose Fittings
Hose fittings are a category of components used to connect hoses and tubes for in-line, offset, multi-port, and mounting configurations.
Hose Fittings: Learn more
| Product Name | Notes |
|---|---|
| Break-away coupling for CNG car fueling stations Type TSA1 CNG offers additional safety for your fueling station. The breakaway is installed between the dispenser and the filling/venting hose. In the... | |
| Breakaway coupling for CNG bus and truck fueling stations (DN 12 mm) Type TSA5 CNG offers additional safety for your bus and truck fueling station. The breakaway is installed between... | |
| Connector for pressure and function tests on components with bead, rim, collar, flange, stub or external threads The type TW800 quick connector simplifies work procedures, shortens test times and improves... | |
| Connector for pressure and function tests on components with bead, rim, collar, flange, stub or external threads The type TW850 quick connector simplifies work procedures, shortens test times and improves... | |
| Connector for pressure and function tests on components with internal threads The type TW19 quick connector is especially designed for sealing hydraulic components with female threads in high and low... | |
| Connector with five test ports for pressure testing of bores being close to each other For pressure testing of bores, where the ports are too close together for single connectors... | |
| Inline break-away coupling for CNG bus and truck fueling stations (DN 12 mm) With type TSA6 CNG, an inline breakaway coupling which is installed inbetween the filling and venting hoses,... | |
| Inline break-away coupling for CNG car fueling stations (DN 8 mm) With type TSA2 CNG, an inline breakaway coupling which is installed inbetween the filling and venting hoses, is now... | |
| Quick Connector for pressure testing difficult-to-access components with external thread For pressure testing of components with external threads with limited access, it is necessary to use test connectors with shaft... | |
| WEH® Break-away coupling for 10,000 psi (700 bar) hydrogen fueling stations (DN 4 mm) The breakaway coupling type TSA1 H2 70 MPa offers additional safety for your fuelling... | |
| WEH® Connector for pressure and function tests on components with banjo tube connections, hose and tube connections with sleeve nuts The type TW130 multifunction connector has been developed specially... | |
| WEH® Connector for pressure and function tests on components with banjo tube connections, hose and tube connections with sleeve nuts The type TW132 quick connector is the low pressure... | |
| WEH® Connector for pressure and function tests on components with banjo tube connections, hose and tube connections The type TW131 quick connector is the manual version of the type... | |
| WEH® Inline break-away coupling for hydrogen car fueling stations (DN 8 mm) A new Inline break-away coupling type TSA2 H2 is now available, which is installed inbetween the... | |
| Connection directly to the standard threads of the cylinder valves Quick connection in seconds without hand tightening Improves operational safety and ergonomics | |
| The break-away coupling type TSA1 H2 (car) offer additional safety for your fueling station. The coupling consists of a receptacle and a nozzle which are installed between the dispenser... | |
| The break-away coupling type TSA5 H2 (bus/truck) offer additional safety for your fueling station. The coupling consists of a receptacle and a nozzle which are installed between the dispenser... | |
| The WEH® TSA6 H2 Inline Breakaway Coupling which is installed inbetween the filling and venting hoses, is also available for bus and truck fueling stations. In the event of accidental... | |
| The WEH® TW17H Quick Connect is designed for sealing standardized female thread applications without wrench tightening or thread sealants. The higher the test pressure the tighter the WEH® Quick Release... | |
| The WEH® TW17P Quick Connector is designed for sealing standardized female thread applications. The higher the test pressure the tighter the WEH® Connector will clamp itself into the thread of... | |
| The WEH® TW17V Quick Connector is designed for sealing standardized female thread applications. The higher the test pressure the tighter the WEH® Connector will clamp itself into the thread of... |