WEH Technologies Inc. Refueling Systems CNG Fueling Nozzle TK1 CNG

Description
TK1 Slow Fill fueling nozzle for CNG refueling of cars (DN 4 mm) The TK1 CNG fueling nozzle is designed specifically for time filling of vehicles with 'Fuelmaker' compressors and is best suited for this application. The TK1 CNG is now even easier to operate. The clamping jaws are opened when the nozzle is disconnected and the sliding sleeve need not being pulled back to connect the nozzle. Only push the nozzle straight onto the receptacle. The jaws of the TK1 CNG clamp onto the receptacle. While the fuelling nozzle is connected, the shut-off valve in the nozzle will open - the pressure-tight connection is established. Even difficult-to-access receptacles can easily be refuelled due to the extended construction of the fuelling nozzle. Features: Compatible with receptacles acc. to NGV1 standard and ISO 14469-1 and 3 Push-Pull actuation Integrated shut-off valve Plastic thermal protection WEH® jaw locking mechanism Colour coded sliding sleeve (3000 psi black, 3600 psi yellow) High-grade materials Compact design
Datasheet
Description
TK1 Slow Fill fueling nozzle for CNG refueling of cars (DN 4 mm) The TK1 CNG fueling nozzle is designed specifically for time filling of vehicles with 'Fuelmaker' compressors and is best suited for this application. The TK1 CNG is now even easier to operate. The clamping jaws are opened when the nozzle is disconnected and the sliding sleeve need not being pulled back to connect the nozzle. Only push the nozzle straight onto the receptacle. The jaws of the TK1 CNG clamp onto the receptacle. While the fuelling nozzle is connected, the shut-off valve in the nozzle will open - the pressure-tight connection is established. Even difficult-to-access receptacles can easily be refuelled due to the extended construction of the fuelling nozzle. Features: Compatible with receptacles acc. to NGV1 standard and ISO 14469-1 and 3 Push-Pull actuation Integrated shut-off valve Plastic thermal protection WEH® jaw locking mechanism Colour coded sliding sleeve (3000 psi black, 3600 psi yellow) High-grade materials Compact design
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Refueling Systems CNG Fueling Nozzle - TK1 CNG - WEH Technologies Inc.
Katy, TX, USA
Refueling Systems CNG Fueling Nozzle
TK1 CNG
Refueling Systems CNG Fueling Nozzle TK1 CNG
TK1 Slow Fill fueling nozzle for CNG refueling of cars (DN 4 mm) The TK1 CNG fueling nozzle is designed specifically for time filling of vehicles with 'Fuelmaker' compressors and is best suited for this application. The TK1 CNG is now even easier to operate. The clamping jaws are opened when the nozzle is disconnected and the sliding sleeve need not being pulled back to connect the nozzle. Only push the nozzle straight onto the receptacle. The jaws of the TK1 CNG clamp onto the receptacle. While the fuelling nozzle is connected, the shut-off valve in the nozzle will open - the pressure-tight connection is established. Even difficult-to-access receptacles can easily be refuelled due to the extended construction of the fuelling nozzle. Features: Compatible with receptacles acc. to NGV1 standard and ISO 14469-1 and 3 Push-Pull actuation Integrated shut-off valve Plastic thermal protection WEH® jaw locking mechanism Colour coded sliding sleeve (3000 psi black, 3600 psi yellow) High-grade materials Compact design

TK1 Slow Fill fueling nozzle for CNG refueling of cars (DN 4 mm)

The TK1 CNG fueling nozzle is designed specifically for time filling of vehicles with 'Fuelmaker' compressors and is best suited for this application.
The TK1 CNG is now even easier to operate. The clamping jaws are opened when the nozzle is disconnected and the sliding sleeve need not being pulled back to connect the nozzle. Only push the nozzle straight onto the receptacle. The jaws of the TK1 CNG clamp onto the receptacle. While the fuelling nozzle is connected, the shut-off valve in the nozzle will open - the pressure-tight connection is established. Even difficult-to-access receptacles can easily be refuelled due to the extended construction of the fuelling nozzle.

Features:

  • Compatible with receptacles acc. to NGV1 standard and ISO 14469-1 and 3
  • Push-Pull actuation
  • Integrated shut-off valve
  • Plastic thermal protection
  • WEH® jaw locking mechanism
  • Colour coded sliding sleeve (3000 psi black, 3600 psi yellow)
  • High-grade materials
  • Compact design
Supplier's Site Datasheet

Technical Specifications

  WEH Technologies Inc.
Product Category Nozzles
Product Number TK1 CNG
Product Name Refueling Systems CNG Fueling Nozzle
Media Fuel: Liquid
Application Fuel
Maximum Pressure 3600 psi (2534 m H2O)
Temperature Range -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Air gun nozzle - ADNA-PDAD-22 - Festo Corporation
Specs
Media Air
View Details
UNO Nozzle -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Media Air
Application Cleaning
Pattern Stream
View Details
Air Nozzles -  - Vortec
Specs
Media Air
Application Cleaning
Technology Hydraulic
View Details
343 Unscreened Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 343 mil (8712 µm)
View Details