WEH Technologies Inc. Datasheets for Tube Fittings
Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components.
Tube Fittings: Learn more
| Product Name | Notes |
|---|---|
| Connector for pressure and function tests on components with bead, rim, collar, flange, stub or external threads The type TW800 quick connector simplifies work procedures, shortens test times and improves... | |
| Connector for pressure and function tests on components with bead, rim, collar, flange, stub or external threads The type TW850 quick connector simplifies work procedures, shortens test times and improves... | |
| Connector with five test ports for pressure testing of bores being close to each other For pressure testing of bores, where the ports are too close together for single connectors... | |
| Quick Connector for pressure testing difficult-to-access components with external thread For pressure testing of components with external threads with limited access, it is necessary to use test connectors with shaft... | |
| Test Connector long version for difficult-to-access straight tubes The WEH type TW141L connector has been developed for difficult to access test pieces. The extended jaws allow connection to difficult to... | |
| WEH® Connector TW01 for testing of internal straight tubes and bores, pneumatical actuation, vacuum up to max. 130 psi The WEH® TW01 Quick Connector reliably and quickly seals inside bores,... | |
| WEH® Connector TW02 for testing of external tubes and hoses, pneumatical actuation, vacuum up to max. 510 psi The WEH® TW02 Quick Connector reliably and quickly seals tubes, hoses and... | |
| WEH® Connector for pressure and function testing of straight tubes The WEH® Quick connector type TW141 provides pressure-tight connections on straight tubes and has earned a reputation for... | |
| WEH® Connector for pressure and function tests on components with banjo tube connections, hose and tube connections with sleeve nuts The type TW130 multifunction connector has been developed specially... | |
| WEH® Connector for pressure and function tests on components with banjo tube connections, hose and tube connections with sleeve nuts The type TW132 quick connector is the low pressure... | |
| WEH® Connector for pressure and function tests on components with banjo tube connections, hose and tube connections The type TW131 quick connector is the manual version of the type... |