WEH Technologies Inc. Datasheets for Pneumatic Fittings
Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) lines and systems.
Pneumatic Fittings: Learn more
| Product Name | Notes |
|---|---|
| CLICKMATE™ TW157 for filling air storage cylinders (SCBA) up to 5,000 psi (CGA 346/347) in SCOTT RevolveAir Charge Stations The CLICKMATE™ TW157 with operating handle is designed for filling... | |
| CLICKMATE™ TW157 for filling of air storage cylinders up to 5,000 psi (CGA 346/347) The CLICKMATE™ TW157 provides a connection in seconds to the CGA thread of the cylinder... | |
| Connector for pressure and function tests on components with internal threads Special short design The type TW26 quick connector is ideal for hydraulic and pneumatic pressure and function tests on... | |
| Connector for pressure and function tests on components with internal threads With the type TW05 quick connector pneumatic components are tested faster than ever before. Connecting and pressure impacting of... | |
| WEH® Connector TW18P for testing of components with male thread, pneumatic actuation, vacuum up to max. 5,000 psi | |
| WEH® Connector TW18V for testing of components with male thread, pneumatic actuation via valve head, vacuum up to max. 5,000 psi |