Service nozzle for discharging CNG tanks of buses and trucks (DN 8 mm)
Buses and trucks running on natural gas have to be serviced and checked regularly, a process involving the discharge of their pressurized fuel tanks. The WEH® TK21 CNG service nozzle has been designed for this specific purpose. The service nozzle is simply engaged onto the receptacle of the bus/truck and the knurled spindle fully turned until the receptacle is fully open. Discharge can now take place through the lateral media discharge vent.
Features:
| WEH Technologies Inc. | |
|---|---|
| Product Category | Nozzles |
| Product Number | TK21 CNG |
| Product Name | Refueling Systems CNG Service Nozzle |
| Media | Fuel: Liquid |
| Application | Fuel |
| Maximum Pressure | 5000 psi (3519 m H2O) |
| Temperature Range | -40 to 185 F (-40 to 85 C) |