WEH Technologies Inc. Datasheets for Air Valves
Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices.
Air Valves: Learn more
| Product Name | Notes |
|---|---|
| High pressure valve for inert gases up to 6,000 psi (420 bar) The high pressure valve type TV17GO is designed as a shut-off valve for pressurized gases. The compact design... | |
| High pressure valve with automatic venting and check valve for inert gases up to 6,000 psi (420 bar) The Block & Bleed high pressure valve type TV17GER is also designed... | |
| High pressure valve with automatic venting for inert gases up to 6,000 psi (420 bar) The high pressure valve type TV17GE is designed as a shut-off valve for pressurized gases. | |
| High pressure valve with check valve for inert gases up to 6,000 psi (420 bar) The high pressure valve type TV17GR is designed as a shut-off valve for pressurized gases. | |
| High-performance check valve for use with liquid media and air pressure These brass check valves are specially designed for hydraulic and pneumatic applications in plant engineering and are well proven... | |
| High-performance check valves for use with liquid and gaseous media For many years we have been a preferred supplier for a wide range of industries with our check valve range. | |
| Vacuum pressure relief module for vacuum pump protection The vacuum pressure relief module is used to protect the vacuum pump from excess pressure. Even in cases of rapid pressure rises... | |
| Vacuum pressure relief module for venting to the outside for vacuum pump protection The TVS21 vacuum pressure relief module is used to protect the vacuum pump from excess pressure. The... |