WEH Technologies Inc. Refueling Systems Hydrogen Nozzle TK17 H2 70 MPa with Data Interface

Description
Fueling nozzle with data interface for fast filling of cars with hydrogen at self-serve fueling stations (DN 4 mm) The WEH® Fueling nozzle type TK17 H2 70 MPa with data interface has been developed for refueling of cars with compressed hydrogen (CGH2). Designed in the pistol grip style for single-handed operation, the nozzle is rated for 10,000 psi and just as quick and easy to use as a common petrol nozzle and has a similar look and feel. Simply lift the nozzle from the dispenser and place it onto the vehicle's receptacle. 250° rotation makes for easy engagement with the vehicle's fuel receptacle. Compress the hand grip and the fueling procedure begins. Gaseous hydrogen can only flow through the line if there is a safe connection. After refueling disengage the nozzle's locking lever and disconnect. The nozzle has an interface for data transfer between vehicle and fueling station. Furthermore type TK17 H2 70 MPa with data interface has a coding for pressure range and gas type that will not allow connection to natural gas vehicles or other pressure ranges. Features: Left or right single-handed operation Compatible to receptacle WEH® TN1 H2 70 MPa Integrated interface for data transfer acc. to SAE J2601 WEH® EASY-TURN swivel joint approx. 250° Easy operation Extremely high flow rate -> short filling times WEH® Jaw locking mechanism High-grade materials Coding for pressure range / gas type Registration acc. to SAE J2600 and SAE TIR J2799
Datasheet
Description
Fueling nozzle with data interface for fast filling of cars with hydrogen at self-serve fueling stations (DN 4 mm) The WEH® Fueling nozzle type TK17 H2 70 MPa with data interface has been developed for refueling of cars with compressed hydrogen (CGH2). Designed in the pistol grip style for single-handed operation, the nozzle is rated for 10,000 psi and just as quick and easy to use as a common petrol nozzle and has a similar look and feel. Simply lift the nozzle from the dispenser and place it onto the vehicle's receptacle. 250° rotation makes for easy engagement with the vehicle's fuel receptacle. Compress the hand grip and the fueling procedure begins. Gaseous hydrogen can only flow through the line if there is a safe connection. After refueling disengage the nozzle's locking lever and disconnect. The nozzle has an interface for data transfer between vehicle and fueling station. Furthermore type TK17 H2 70 MPa with data interface has a coding for pressure range and gas type that will not allow connection to natural gas vehicles or other pressure ranges. Features: Left or right single-handed operation Compatible to receptacle WEH® TN1 H2 70 MPa Integrated interface for data transfer acc. to SAE J2601 WEH® EASY-TURN swivel joint approx. 250° Easy operation Extremely high flow rate -> short filling times WEH® Jaw locking mechanism High-grade materials Coding for pressure range / gas type Registration acc. to SAE J2600 and SAE TIR J2799
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Refueling Systems Hydrogen Nozzle - TK17 H2 70 MPa with Data Interface - WEH Technologies Inc.
Katy, TX, USA
Refueling Systems Hydrogen Nozzle
TK17 H2 70 MPa with Data Interface
Refueling Systems Hydrogen Nozzle TK17 H2 70 MPa with Data Interface
Fueling nozzle with data interface for fast filling of cars with hydrogen at self-serve fueling stations (DN 4 mm) The WEH® Fueling nozzle type TK17 H2 70 MPa with data interface has been developed for refueling of cars with compressed hydrogen (CGH2). Designed in the pistol grip style for single-handed operation, the nozzle is rated for 10,000 psi and just as quick and easy to use as a common petrol nozzle and has a similar look and feel. Simply lift the nozzle from the dispenser and place it onto the vehicle's receptacle. 250° rotation makes for easy engagement with the vehicle's fuel receptacle. Compress the hand grip and the fueling procedure begins. Gaseous hydrogen can only flow through the line if there is a safe connection. After refueling disengage the nozzle's locking lever and disconnect. The nozzle has an interface for data transfer between vehicle and fueling station. Furthermore type TK17 H2 70 MPa with data interface has a coding for pressure range and gas type that will not allow connection to natural gas vehicles or other pressure ranges. Features: Left or right single-handed operation Compatible to receptacle WEH® TN1 H2 70 MPa Integrated interface for data transfer acc. to SAE J2601 WEH® EASY-TURN swivel joint approx. 250° Easy operation Extremely high flow rate -> short filling times WEH® Jaw locking mechanism High-grade materials Coding for pressure range / gas type Registration acc. to SAE J2600 and SAE TIR J2799

Fueling nozzle with data interface for fast filling of cars with hydrogen at self-serve fueling stations (DN 4 mm)

The WEH® Fueling nozzle type TK17 H2 70 MPa with data interface has been developed for refueling of cars with compressed hydrogen (CGH2). Designed in the pistol grip style for single-handed operation, the nozzle is rated for 10,000 psi and just as quick and easy to use as a common petrol nozzle and has a similar look and feel. Simply lift the nozzle from the dispenser and place it onto the vehicle's receptacle. 250° rotation makes for easy engagement with the vehicle's fuel receptacle. Compress the hand grip and the fueling procedure begins. Gaseous hydrogen can only flow through the line if there is a safe connection. After refueling disengage the nozzle's locking lever and disconnect.

The nozzle has an interface for data transfer between vehicle and fueling station.

Furthermore type TK17 H2 70 MPa with data interface has a coding for pressure range and gas type that will not allow connection to natural gas vehicles or other pressure ranges.

Features:

  • Left or right single-handed operation
  • Compatible to receptacle WEH® TN1 H2 70 MPa
  • Integrated interface for data transfer acc. to SAE J2601
  • WEH® EASY-TURN swivel joint approx. 250°
  • Easy operation
  • Extremely high flow rate -> short filling times
  • WEH® Jaw locking mechanism
  • High-grade materials
  • Coding for pressure range / gas type
  • Registration acc. to SAE J2600 and SAE TIR J2799
Supplier's Site Datasheet

Technical Specifications

  WEH Technologies Inc.
Product Category Nozzles
Product Number TK17 H2 70 MPa with Data Interface
Product Name Refueling Systems Hydrogen Nozzle
Media Fuel: Liquid
Application Fuel
Maximum Pressure 10000 psi (7038 m H2O)
Temperature Range -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Air gun nozzle - LPZ-RG-150-B - Festo Corporation
Specs
Media Air
Temperature Range 14 to 122 F (-10 to 50 C)
Material Brass
View Details
Dispensing Nozzle -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Air Nozzles -  - Vortec
Specs
Media Air
Application Cleaning
Technology Hydraulic
View Details