WEH Technologies Inc. Refueling Systems Hydrogen Nozzle TK16H2 with Data Interface

Description
Hydrogen fueling nozzle with data interface for cars at self-serve fueling stations Now a fueling nozzle is available, which makes refueling with compressed hydrogen (CGH2) even more easy for the operator. Type TK16 H2 with data interface features ease of operation, making refueling more comfortable for the operator. A guide bush in the front area of the nozzle facilitates connecting and disconnecting. 240° rotation makes for easy engagement with the vehicle's fuel receptacle. The actuation lever can be rotated easily without effort for connection and disconnection. Type TK16 H2 with data interface has a coding for pressure range and gas type which will not allow connection to natural gas vehicles or other pressure ranges. Furthermore type TK16 H2 has an interface for data transfer between vehicle and fueling station. Features: Compatible with the WEH® TN1 H2 receptacle profile (acc. to SAE J2600) Integrated data interface acc. to SAE J2601 WEH-EASY-TURN® swivel joint 240° Easy operation Extremely high flow rate -> short filling times Recirculation of the vented gas Plastic thermal protection WEH® Jaw locking mechanism High-grade materials Coding for pressure range / gas type
Datasheet
Description
Hydrogen fueling nozzle with data interface for cars at self-serve fueling stations Now a fueling nozzle is available, which makes refueling with compressed hydrogen (CGH2) even more easy for the operator. Type TK16 H2 with data interface features ease of operation, making refueling more comfortable for the operator. A guide bush in the front area of the nozzle facilitates connecting and disconnecting. 240° rotation makes for easy engagement with the vehicle's fuel receptacle. The actuation lever can be rotated easily without effort for connection and disconnection. Type TK16 H2 with data interface has a coding for pressure range and gas type which will not allow connection to natural gas vehicles or other pressure ranges. Furthermore type TK16 H2 has an interface for data transfer between vehicle and fueling station. Features: Compatible with the WEH® TN1 H2 receptacle profile (acc. to SAE J2600) Integrated data interface acc. to SAE J2601 WEH-EASY-TURN® swivel joint 240° Easy operation Extremely high flow rate -> short filling times Recirculation of the vented gas Plastic thermal protection WEH® Jaw locking mechanism High-grade materials Coding for pressure range / gas type
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Refueling Systems Hydrogen Nozzle - TK16H2 with Data Interface - WEH Technologies Inc.
Katy, TX, USA
Refueling Systems Hydrogen Nozzle
TK16H2 with Data Interface
Refueling Systems Hydrogen Nozzle TK16H2 with Data Interface
Hydrogen fueling nozzle with data interface for cars at self-serve fueling stations Now a fueling nozzle is available, which makes refueling with compressed hydrogen (CGH2) even more easy for the operator. Type TK16 H2 with data interface features ease of operation, making refueling more comfortable for the operator. A guide bush in the front area of the nozzle facilitates connecting and disconnecting. 240° rotation makes for easy engagement with the vehicle's fuel receptacle. The actuation lever can be rotated easily without effort for connection and disconnection. Type TK16 H2 with data interface has a coding for pressure range and gas type which will not allow connection to natural gas vehicles or other pressure ranges. Furthermore type TK16 H2 has an interface for data transfer between vehicle and fueling station. Features: Compatible with the WEH® TN1 H2 receptacle profile (acc. to SAE J2600) Integrated data interface acc. to SAE J2601 WEH-EASY-TURN® swivel joint 240° Easy operation Extremely high flow rate -> short filling times Recirculation of the vented gas Plastic thermal protection WEH® Jaw locking mechanism High-grade materials Coding for pressure range / gas type

Hydrogen fueling nozzle with data interface for cars at self-serve fueling stations

Now a fueling nozzle is available, which makes refueling with compressed hydrogen (CGH2) even more easy for the operator. Type TK16 H2 with data interface features ease of operation, making refueling more comfortable for the operator. A guide bush in the front area of the nozzle facilitates connecting and disconnecting. 240° rotation makes for easy engagement with the vehicle's fuel receptacle. The actuation lever can be rotated easily without effort for connection and disconnection.
Type TK16 H2 with data interface has a coding for pressure range and gas type which will not allow connection to natural gas vehicles or other pressure ranges. Furthermore type TK16 H2 has an interface for data transfer between vehicle and fueling station.

Features:

  • Compatible with the WEH® TN1 H2 receptacle profile (acc. to SAE J2600)
  • Integrated data interface acc. to SAE J2601
  • WEH-EASY-TURN® swivel joint 240°
  • Easy operation
  • Extremely high flow rate -> short filling times
  • Recirculation of the vented gas
  • Plastic thermal protection
  • WEH® Jaw locking mechanism
  • High-grade materials
  • Coding for pressure range / gas type
Supplier's Site Datasheet

Technical Specifications

  WEH Technologies Inc.
Product Category Nozzles
Product Number TK16H2 with Data Interface
Product Name Refueling Systems Hydrogen Nozzle
Media Fuel: Liquid
Application Fuel
Maximum Pressure 5000 psi (3519 m H2O)
Temperature Range -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

343 Unscreened Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 343 mil (8712 µm)
View Details
Internal Mix Deflected Flat Fan Nozzles -  - EXAIR
Specs
Media Ink
Application Painting; Inside of Enclosures and Ductwork
Flow 6.9 GPH (7.26 ml/sec)
View Details
Air gun nozzle - ADNA-PDAD-13 - Festo Corporation
Specs
Media Air
View Details
Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details