WEH Technologies Inc. Refueling Systems Hydrogen Receptacle Nozzle TN1 H2

Description
Receptacle for cars with coding for hydrogen (DN 8 mm) Type TN1 H2 is available for two different pressure ranges (250 bar and 350 bar) to be differentiated by the coding. Due to the sleek, internal aerodynamic design of the TN1 H2 receptacle, chatter caused during the filling process is greatly reduced and maximum flow rate achieved. The WEH TN1 H2 has an integrated check valve system designed to minimise the effect that dirt particles have on sealing components within the receptacle. Therefore, the TN1 H2 receptacle is a very durable unit, minimising maintenance and downtime. There is no high frequency chatter during refueling with the TN1 H2 receptacle when used with WEH nozzles! Features: One-piece construction without additional sealing surface Integrated non-contact high-flow check valve Sealing-friendly design Reduces chatter during refueling Two different pressure ranges 250 bar or 350 bar Receptacle coding will not allow connection to CNG fueling stations or other alternative fueling station For testing purposes operating pressure up to max. 450 bar TüV approval for hydrogen Optional, integrated particle filter 50 micron
Datasheet
Description
Receptacle for cars with coding for hydrogen (DN 8 mm) Type TN1 H2 is available for two different pressure ranges (250 bar and 350 bar) to be differentiated by the coding. Due to the sleek, internal aerodynamic design of the TN1 H2 receptacle, chatter caused during the filling process is greatly reduced and maximum flow rate achieved. The WEH TN1 H2 has an integrated check valve system designed to minimise the effect that dirt particles have on sealing components within the receptacle. Therefore, the TN1 H2 receptacle is a very durable unit, minimising maintenance and downtime. There is no high frequency chatter during refueling with the TN1 H2 receptacle when used with WEH nozzles! Features: One-piece construction without additional sealing surface Integrated non-contact high-flow check valve Sealing-friendly design Reduces chatter during refueling Two different pressure ranges 250 bar or 350 bar Receptacle coding will not allow connection to CNG fueling stations or other alternative fueling station For testing purposes operating pressure up to max. 450 bar TüV approval for hydrogen Optional, integrated particle filter 50 micron
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Refueling Systems Hydrogen Receptacle Nozzle - TN1 H2 - WEH Technologies Inc.
Katy, TX, USA
Refueling Systems Hydrogen Receptacle Nozzle
TN1 H2
Refueling Systems Hydrogen Receptacle Nozzle TN1 H2
Receptacle for cars with coding for hydrogen (DN 8 mm) Type TN1 H2 is available for two different pressure ranges (250 bar and 350 bar) to be differentiated by the coding. Due to the sleek, internal aerodynamic design of the TN1 H2 receptacle, chatter caused during the filling process is greatly reduced and maximum flow rate achieved. The WEH TN1 H2 has an integrated check valve system designed to minimise the effect that dirt particles have on sealing components within the receptacle. Therefore, the TN1 H2 receptacle is a very durable unit, minimising maintenance and downtime. There is no high frequency chatter during refueling with the TN1 H2 receptacle when used with WEH nozzles! Features: One-piece construction without additional sealing surface Integrated non-contact high-flow check valve Sealing-friendly design Reduces chatter during refueling Two different pressure ranges 250 bar or 350 bar Receptacle coding will not allow connection to CNG fueling stations or other alternative fueling station For testing purposes operating pressure up to max. 450 bar TüV approval for hydrogen Optional, integrated particle filter 50 micron

Receptacle for cars with coding for hydrogen (DN 8 mm)

Type TN1 H2 is available for two different pressure ranges (250 bar and 350 bar) to be differentiated by the coding.

Due to the sleek, internal aerodynamic design of the TN1 H2 receptacle, chatter caused during the filling process is greatly reduced and maximum flow rate achieved. The WEH TN1 H2 has an integrated check valve system designed to minimise the effect that dirt particles have on sealing components within the receptacle. Therefore, the TN1 H2 receptacle is a very durable unit, minimising maintenance and downtime.

There is no high frequency chatter during refueling with the TN1 H2 receptacle when used with WEH nozzles!

Features:

  • One-piece construction without additional sealing surface
  • Integrated non-contact high-flow check valve
  • Sealing-friendly design
  • Reduces chatter during refueling
  • Two different pressure ranges 250 bar or 350 bar
  • Receptacle coding will not allow connection to CNG fueling stations or other alternative fueling station
  • For testing purposes operating pressure up to max. 450 bar
  • TÜV approval for hydrogen
  • Optional, integrated particle filter 50 micron
Supplier's Site Datasheet

Technical Specifications

  WEH Technologies Inc.
Product Category Nozzles
Product Number TN1 H2
Product Name Refueling Systems Hydrogen Receptacle Nozzle
Media Fuel: Liquid
Application Fuel
Maximum Pressure 5000 psi (3519 m H2O)
Temperature Range -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Air gun nozzle - ADNA-PDAD-13 - Festo Corporation
Specs
Media Air
View Details
UNO Nozzle -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Media Air
Application Cleaning
Pattern Stream
View Details
Air Nozzles -  - Vortec
Specs
Media Air
Application Cleaning
Technology Hydraulic
View Details
Reverse Lubrication Jet, Screened -  - Lee Co. (The)
Specs
Orifice Size 187 mil (4750 µm)
View Details