WEH Technologies Inc. Refueling Systems CNG Receptacle Nozzle TN5 CNG

Description
Receptacle for CNG buses and trucks (DN 12 mm) The WEH® TN5 CNG receptacle is designed specifically for bus and truck refueling. Due to the internal aerodynamic design the TN5 CNG receptacle gives low noise (no high frequency whistle) combined with maximum flow rate and fast filling. The receptacle is a very durable unit, minimizing maintenance and down-time. The type TN5 CNG also has an integrated check valve system which is designed to minimize the effect that dirt particles have on the sealing components within the receptacle. The TN5 CNG receptacle is equipped with a coding for pressure range and gas type. The WEH® TN5 CNG receptacle works best with WEH® fueling nozzles. We recommend the fueling nozzles type TK26 CNG, TK22 CNG and TK24 CNG. Features: Compatible with fueling nozzles acc. to ISO 14469-2 Low-noise refueling Integrated high-flow check valve Sealing-friendly design Option: integrated particle filter (50 micron) Coding for pressure range/gas type
Description
Receptacle for CNG buses and trucks (DN 12 mm) The WEH® TN5 CNG receptacle is designed specifically for bus and truck refueling. Due to the internal aerodynamic design the TN5 CNG receptacle gives low noise (no high frequency whistle) combined with maximum flow rate and fast filling. The receptacle is a very durable unit, minimizing maintenance and down-time. The type TN5 CNG also has an integrated check valve system which is designed to minimize the effect that dirt particles have on the sealing components within the receptacle. The TN5 CNG receptacle is equipped with a coding for pressure range and gas type. The WEH® TN5 CNG receptacle works best with WEH® fueling nozzles. We recommend the fueling nozzles type TK26 CNG, TK22 CNG and TK24 CNG. Features: Compatible with fueling nozzles acc. to ISO 14469-2 Low-noise refueling Integrated high-flow check valve Sealing-friendly design Option: integrated particle filter (50 micron) Coding for pressure range/gas type

Suppliers

Company
Product
Description
Supplier Links
Refueling Systems CNG Receptacle Nozzle - TN5 CNG - WEH Technologies Inc.
Katy, TX, USA
Refueling Systems CNG Receptacle Nozzle
TN5 CNG
Refueling Systems CNG Receptacle Nozzle TN5 CNG
Receptacle for CNG buses and trucks (DN 12 mm) The WEH® TN5 CNG receptacle is designed specifically for bus and truck refueling. Due to the internal aerodynamic design the TN5 CNG receptacle gives low noise (no high frequency whistle) combined with maximum flow rate and fast filling. The receptacle is a very durable unit, minimizing maintenance and down-time. The type TN5 CNG also has an integrated check valve system which is designed to minimize the effect that dirt particles have on the sealing components within the receptacle. The TN5 CNG receptacle is equipped with a coding for pressure range and gas type. The WEH® TN5 CNG receptacle works best with WEH® fueling nozzles. We recommend the fueling nozzles type TK26 CNG, TK22 CNG and TK24 CNG. Features: Compatible with fueling nozzles acc. to ISO 14469-2 Low-noise refueling Integrated high-flow check valve Sealing-friendly design Option: integrated particle filter (50 micron) Coding for pressure range/gas type

Receptacle for CNG buses and trucks (DN 12 mm)

The WEH® TN5 CNG receptacle is designed specifically for bus and truck refueling. Due to the internal aerodynamic design the TN5 CNG receptacle gives low noise (no high frequency whistle) combined with maximum flow rate and fast filling. The receptacle is a very durable unit, minimizing maintenance and down-time. The type TN5 CNG also has an integrated check valve system which is designed to minimize the effect that dirt particles have on the sealing components within the receptacle. The TN5 CNG receptacle is equipped with a coding for pressure range and gas type.

The WEH® TN5 CNG receptacle works best with WEH® fueling nozzles. We recommend the fueling nozzles type TK26 CNG, TK22 CNG and TK24 CNG.

Features:

  • Compatible with fueling nozzles acc. to ISO 14469-2
  • Low-noise refueling
  • Integrated high-flow check valve
  • Sealing-friendly design
  • Option: integrated particle filter (50 micron)
  • Coding for pressure range/gas type
Supplier's Site

Technical Specifications

  WEH Technologies Inc.
Product Category Nozzles
Product Number TN5 CNG
Product Name Refueling Systems CNG Receptacle Nozzle
Media Fuel: Liquid
Application Fuel
Maximum Pressure 3600 psi (2534 m H2O)
Temperature Range -40 to 248 F (-40 to 120 C)
Unlock Full Specs
to access all available technical data

Similar Products

187 Unscreened Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 187 mil (4750 µm)
View Details
Internal Mix 360° Hollow Circular Pattern -  - EXAIR
Specs
Media Ink
Application Painting; Humidification; Dust Suppression. ID of Pipe
Flow 14.7 GPH (15.46 ml/sec)
View Details
Mixer Nozzles - 199173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Adhesive
View Details
Air Nozzles -  - Vortec
Specs
Media Air
Application Cleaning
Technology Hydraulic
View Details