WEH Technologies Inc. Fueling System TS50 CNG

Description
WEH offers the fueling system type TS50 CNG for retrofitting of vehicles to run on compressed natural gas. The TS50 CNG fueling system is a CNG conversion kit for quick and easy installation into the vehicle. The two housings can be preinstalled within seconds. The final installation is possible from the inside or outside of the vehicle. The type TS50 CNG is equipped with a receptacle with filter compatible with the NGV1 profile. Version 1 and 3 have a starter cut-off micro switch. The micro switch interrupts the starter operation and prevents the vehicle from driving off during refueling. Version 1 and 2 are additionally equipped with a protection hose for gas venting. In case of a gas leakage the gas is diverted away from the connection. The interior of the fueling system is protected by a fuel tank cap from dirt and splash water thus reducing the danger of freezing. On request type TS50 CNG is also available without tube for protection hose for gas venting and without starter cut-off micro switch.
Datasheet
Description
WEH offers the fueling system type TS50 CNG for retrofitting of vehicles to run on compressed natural gas. The TS50 CNG fueling system is a CNG conversion kit for quick and easy installation into the vehicle. The two housings can be preinstalled within seconds. The final installation is possible from the inside or outside of the vehicle. The type TS50 CNG is equipped with a receptacle with filter compatible with the NGV1 profile. Version 1 and 3 have a starter cut-off micro switch. The micro switch interrupts the starter operation and prevents the vehicle from driving off during refueling. Version 1 and 2 are additionally equipped with a protection hose for gas venting. In case of a gas leakage the gas is diverted away from the connection. The interior of the fueling system is protected by a fuel tank cap from dirt and splash water thus reducing the danger of freezing. On request type TS50 CNG is also available without tube for protection hose for gas venting and without starter cut-off micro switch.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fueling System - TS50 CNG - WEH Technologies Inc.
Katy, TX, USA
Fueling System
TS50 CNG
Fueling System TS50 CNG
WEH offers the fueling system type TS50 CNG for retrofitting of vehicles to run on compressed natural gas. The TS50 CNG fueling system is a CNG conversion kit for quick and easy installation into the vehicle. The two housings can be preinstalled within seconds. The final installation is possible from the inside or outside of the vehicle. The type TS50 CNG is equipped with a receptacle with filter compatible with the NGV1 profile. Version 1 and 3 have a starter cut-off micro switch. The micro switch interrupts the starter operation and prevents the vehicle from driving off during refueling. Version 1 and 2 are additionally equipped with a protection hose for gas venting. In case of a gas leakage the gas is diverted away from the connection. The interior of the fueling system is protected by a fuel tank cap from dirt and splash water thus reducing the danger of freezing. On request type TS50 CNG is also available without tube for protection hose for gas venting and without starter cut-off micro switch.

WEH offers the fueling system type TS50 CNG for retrofitting of vehicles to run on compressed natural gas. The TS50 CNG fueling system is a CNG conversion kit for quick and easy installation into the vehicle. The two housings can be preinstalled within seconds. The final installation is possible from the inside or outside of the vehicle. The type TS50 CNG is equipped with a receptacle with filter compatible with the NGV1 profile. Version 1 and 3 have a starter cut-off micro switch. The micro switch interrupts the starter operation and prevents the vehicle from driving off during refueling. Version 1 and 2 are additionally equipped with a protection hose for gas venting. In case of a gas leakage the gas is diverted away from the connection. The interior of the fueling system is protected by a fuel tank cap from dirt and splash water thus reducing the danger of freezing.
On request type TS50 CNG is also available without tube for protection hose for gas venting and without starter cut-off micro switch.

Supplier's Site Datasheet

Technical Specifications

  WEH Technologies Inc.
Product Category Nozzles
Product Number TS50 CNG
Product Name Fueling System
Media Fuel: Liquid
Application Fuel
Maximum Pressure 3000 psi (2111 m H2O)
Temperature Range -40 to 248 F (-40 to 120 C)
Unlock Full Specs
to access all available technical data

Similar Products

125 Aluminum Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 125 mil (3175 µm)
View Details
HollowStream Cone Liquid Atomizing Nozzles - 1/4 NPT - EXAIR
Specs
Media Chemical; Water
Application Cleaning; Cooling
Maximum Pressure 250 psi (176 m H2O)
View Details
Spray Nozzles -  - Vortec
Specs
Media Air; Other
Application Humidification; Fogging, Atomizing
Technology Hydraulic
View Details