WEH Technologies Inc. Refueling Systems CNG Service Nozzle TK6 CNG

Description
Service nozzle for discharging CNG tanks of cars (DN 6 mm) Cars running on natural gas have to be serviced and checked regularly, a process involving the discharge of their pressurized fuel tanks. The WEH® TK6 CNG service nozzle has been designed for this specific purpose. The service nozzle is simply engaged onto the receptacle of the car and the knurled spindle fully turned until the receptacle is fully open. Discharge can now take place through the lateral media discharge vent. Features: Discharge through the filling receptacle Knurled spindle actuation No additional locking device required Plastic thermal protection Only suitable for WEH® TN1 CNG receptacles (without a filter) Option: without venting valve
Datasheet
Description
Service nozzle for discharging CNG tanks of cars (DN 6 mm) Cars running on natural gas have to be serviced and checked regularly, a process involving the discharge of their pressurized fuel tanks. The WEH® TK6 CNG service nozzle has been designed for this specific purpose. The service nozzle is simply engaged onto the receptacle of the car and the knurled spindle fully turned until the receptacle is fully open. Discharge can now take place through the lateral media discharge vent. Features: Discharge through the filling receptacle Knurled spindle actuation No additional locking device required Plastic thermal protection Only suitable for WEH® TN1 CNG receptacles (without a filter) Option: without venting valve
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Refueling Systems CNG Service Nozzle - TK6 CNG - WEH Technologies Inc.
Katy, TX, USA
Refueling Systems CNG Service Nozzle
TK6 CNG
Refueling Systems CNG Service Nozzle TK6 CNG
Service nozzle for discharging CNG tanks of cars (DN 6 mm) Cars running on natural gas have to be serviced and checked regularly, a process involving the discharge of their pressurized fuel tanks. The WEH® TK6 CNG service nozzle has been designed for this specific purpose. The service nozzle is simply engaged onto the receptacle of the car and the knurled spindle fully turned until the receptacle is fully open. Discharge can now take place through the lateral media discharge vent. Features: Discharge through the filling receptacle Knurled spindle actuation No additional locking device required Plastic thermal protection Only suitable for WEH® TN1 CNG receptacles (without a filter) Option: without venting valve

Service nozzle for discharging CNG tanks of cars (DN 6 mm)

Cars running on natural gas have to be serviced and checked regularly, a process involving the discharge of their pressurized fuel tanks. The WEH® TK6 CNG service nozzle has been designed for this specific purpose. The service nozzle is simply engaged onto the receptacle of the car and the knurled spindle fully turned until the receptacle is fully open. Discharge can now take place through the lateral media discharge vent.

Features:

  • Discharge through the filling receptacle
  • Knurled spindle actuation
  • No additional locking device required
  • Plastic thermal protection
  • Only suitable for WEH® TN1 CNG receptacles (without a filter)
  • Option: without venting valve
Supplier's Site Datasheet

Technical Specifications

  WEH Technologies Inc.
Product Category Nozzles
Product Number TK6 CNG
Product Name Refueling Systems CNG Service Nozzle
Media Fuel: Liquid
Application Fuel
Maximum Pressure 3600 psi (2534 m H2O)
Temperature Range -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

187 Unscreened Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 187 mil (4750 µm)
View Details
Air Nozzles -  - EXAIR
Specs
Media Air
Application Cleaning; Spray Drying; Cooling, Treat
Technology AirAssist
View Details
Mixer Nozzles - 503385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Adhesive
View Details
Spray Nozzles -  - Vortec
Specs
Media Air; Other
Application Humidification; Fogging, Atomizing
Technology Hydraulic
View Details