WEH Technologies Inc. Datasheets for Pressure Test Connectors
Pressure test connectors are mechanical assemblies for leak testing and filling fluids. They comprise a fitting connected to a fluid source, a flow control valve, and a quick connecting fitting to make the connection with the destination assembly.
Pressure Test Connectors: Learn more
| Product Name | Notes |
|---|---|
| Connector for pressure and function testing at ‘John-Guest‘ connections For the female ‘John-Guest‘ type of fitting, WEH has developed the quick connector type TW714 for use on engine tests. These... | |
| Connector for pressure and function testing of fuel lines with bead or collar The WEH® Connector type TW711 has been specifically developed to connect fuel lines for engine hot... | |
| Connector for pressure and function testing of fuel lines with bead or collar The WEH® Connector type TW713 has been specifically developed to connect fuel lines for engine hot... | |
| Connector for pressure and function tests on components with bead, rim, collar, flange, stub or external threads The type TW850 quick connector simplifies work procedures, shortens test times and improves... | |
| Quick Connector for filling, testing and discharging of water from gas cylinders The WEH® Connector type TW117 simplifies testing of gas cylinders with water. Eliminating tedious screwing and unscrewing... | |
| Quick Connector for pressure testing difficult-to-access components with internal thread For pressure testing of components with internal threads with limited access, it is necessary to use test connectors with shaft... | |
| Quick Connector for pressure testing female threaded ports with centres that are very close to each other For testing components with internal threads, where the ports are too close together... | |
| Test Connector long version for difficult-to-access straight tubes The WEH type TW141L connector has been developed for difficult to access test pieces. The extended jaws allow connection to difficult to... | |
| Triple Connector as a transport unit for lifting and carrying componenets with bores WEH also develops triple connectors for lifting and carrying components with several bores. Please contact us. | |
| WEH® Connector TW01 for testing of internal straight tubes and bores, pneumatical actuation, vacuum up to max. 130 psi The WEH® TW01 Quick Connector reliably and quickly seals inside bores,... | |
| WEH® Connector TW02 for testing of external tubes and hoses, pneumatical actuation, vacuum up to max. 510 psi The WEH® TW02 Quick Connector reliably and quickly seals tubes, hoses and... | |
| The WEH® TW17H Quick Connect is designed for sealing standardized female thread applications without wrench tightening or thread sealants. The higher the test pressure the tighter the WEH® Quick Release... | |
| The WEH® TW17P Quick Connector is designed for sealing standardized female thread applications. The higher the test pressure the tighter the WEH® Connector will clamp itself into the thread of... | |
| The WEH® TW17V Quick Connector is designed for sealing standardized female thread applications. The higher the test pressure the tighter the WEH® Connector will clamp itself into the thread of... |