WEH Technologies Inc. Refueling Systems CNG Fueling Nozzle TK24 CNG

Description
Fueling Nozzle for CNG refueling of buses and trucks to be connected and disconnected under pressure (DN 12 mm) The TK24 CNG fueling nozzle combines user comfort with maximum convenience. The integrated TK22 CNG fueling nozzle features 'push-to-connect' jaw locking system which automatically moves the grip sleeve back when making a connection. The ergonomic design of the handle enables an easy connection to the receptacle. This feature can help to prevent stresses on the high pressure hose and hose damage due to chafing on the ground. Refueling starts after opening the integrated ball valve. Closing the ball valve finishes refueling and the integrated gas recirculation automatiaclly depressurizes the system. The nozzle can then be disconnected by pulling back the grip sleeve of the TK22 CNG. Optionally type TK24 CNG is also available with integrated gas recirculation. The extended construction of the integrated TK22 CNG fueling nozzle helps in refueling difficult-to-access receptacles. WEH® jaws grip symmetrically, avoiding damage to the receptacle profile which could result in leakage. To achieve optimum performance it is recommended that the TK24 CNG fueling nozzle is used with the WEH® TN5 CNG receptacle. Features: Compatible with receptacles acc. to ISO 14469-2 Push-Pull actuation Integrated shut-off valve Plastic thermal protection Grip position at 90° Ergonomic design WEH® jaw locking mechanism High-grade materials Option: without integrated gas recirculation
Datasheet
Description
Fueling Nozzle for CNG refueling of buses and trucks to be connected and disconnected under pressure (DN 12 mm) The TK24 CNG fueling nozzle combines user comfort with maximum convenience. The integrated TK22 CNG fueling nozzle features 'push-to-connect' jaw locking system which automatically moves the grip sleeve back when making a connection. The ergonomic design of the handle enables an easy connection to the receptacle. This feature can help to prevent stresses on the high pressure hose and hose damage due to chafing on the ground. Refueling starts after opening the integrated ball valve. Closing the ball valve finishes refueling and the integrated gas recirculation automatiaclly depressurizes the system. The nozzle can then be disconnected by pulling back the grip sleeve of the TK22 CNG. Optionally type TK24 CNG is also available with integrated gas recirculation. The extended construction of the integrated TK22 CNG fueling nozzle helps in refueling difficult-to-access receptacles. WEH® jaws grip symmetrically, avoiding damage to the receptacle profile which could result in leakage. To achieve optimum performance it is recommended that the TK24 CNG fueling nozzle is used with the WEH® TN5 CNG receptacle. Features: Compatible with receptacles acc. to ISO 14469-2 Push-Pull actuation Integrated shut-off valve Plastic thermal protection Grip position at 90° Ergonomic design WEH® jaw locking mechanism High-grade materials Option: without integrated gas recirculation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Refueling Systems CNG Fueling Nozzle - TK24 CNG - WEH Technologies Inc.
Katy, TX, USA
Refueling Systems CNG Fueling Nozzle
TK24 CNG
Refueling Systems CNG Fueling Nozzle TK24 CNG
Fueling Nozzle for CNG refueling of buses and trucks to be connected and disconnected under pressure (DN 12 mm) The TK24 CNG fueling nozzle combines user comfort with maximum convenience. The integrated TK22 CNG fueling nozzle features 'push-to-connect' jaw locking system which automatically moves the grip sleeve back when making a connection. The ergonomic design of the handle enables an easy connection to the receptacle. This feature can help to prevent stresses on the high pressure hose and hose damage due to chafing on the ground. Refueling starts after opening the integrated ball valve. Closing the ball valve finishes refueling and the integrated gas recirculation automatiaclly depressurizes the system. The nozzle can then be disconnected by pulling back the grip sleeve of the TK22 CNG. Optionally type TK24 CNG is also available with integrated gas recirculation. The extended construction of the integrated TK22 CNG fueling nozzle helps in refueling difficult-to-access receptacles. WEH® jaws grip symmetrically, avoiding damage to the receptacle profile which could result in leakage. To achieve optimum performance it is recommended that the TK24 CNG fueling nozzle is used with the WEH® TN5 CNG receptacle. Features: Compatible with receptacles acc. to ISO 14469-2 Push-Pull actuation Integrated shut-off valve Plastic thermal protection Grip position at 90° Ergonomic design WEH® jaw locking mechanism High-grade materials Option: without integrated gas recirculation

Fueling Nozzle for CNG refueling of buses and trucks to be connected and disconnected under pressure (DN 12 mm)

The TK24 CNG fueling nozzle combines user comfort with maximum convenience. The integrated TK22 CNG fueling nozzle features 'push-to-connect' jaw locking system which automatically moves the grip sleeve back when making a connection. The ergonomic design of the handle enables an easy connection to the receptacle. This feature can help to prevent stresses on the high pressure hose and hose damage due to chafing on the ground. Refueling starts after opening the integrated ball valve. Closing the ball valve finishes refueling and the integrated gas recirculation automatiaclly depressurizes the system. The nozzle can then be disconnected by pulling back the grip sleeve of the TK22 CNG. Optionally type TK24 CNG is also available with integrated gas recirculation.

The extended construction of the integrated TK22 CNG fueling nozzle helps in refueling difficult-to-access receptacles. WEH® jaws grip symmetrically, avoiding damage to the receptacle profile which could result in leakage. To achieve optimum performance it is recommended that the TK24 CNG fueling nozzle is used with the WEH® TN5 CNG receptacle.

Features:

  • Compatible with receptacles acc. to ISO 14469-2
  • Push-Pull actuation
  • Integrated shut-off valve
  • Plastic thermal protection
  • Grip position at 90°
  • Ergonomic design
  • WEH® jaw locking mechanism
  • High-grade materials
  • Option: without integrated gas recirculation
Supplier's Site Datasheet

Technical Specifications

  WEH Technologies Inc.
Product Category Nozzles
Product Number TK24 CNG
Product Name Refueling Systems CNG Fueling Nozzle
Media Fuel: Liquid
Application Fuel
Maximum Pressure 3600 psi (2534 m H2O)
Temperature Range -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Air gun nozzle - ADNA-PDAD-09 - Festo Corporation
Specs
Media Air
Material Brass
View Details
UNO Nozzle -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Media Air
Application Cleaning
Pattern Stream
View Details
Spray Nozzles -  - Vortec
Specs
Media Air; Other
Application Humidification; Fogging, Atomizing
Technology Hydraulic
View Details
343 Aluminum Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 343 mil (8712 µm)
View Details