WEH Technologies Inc. Refueling Systems Hydrogen Fueling Nozzle TK16 H2 High-Flow

Description
High-Flow Fueling nozzle for buses and trucks at self-service fueling stations (DN 8 mm) The new WEH type TK16 H2 High-Flow fueling nozzle provides a faster hydrogen refueling solution for buses and trucks. An increased flow rate achieves even faster filling times. Internal coding for pressure range and gas type ensures that the TK16 H2 High-Flow refueling nozzle only fits the type TN1 H2 High-Flow receptacle. Features: Super light -> only 1800 grams Only for refueling of buses and trucks with TN1 H2 High-Flow receptacle Higher flow rate -> shorter filling times Coding for pressure range / gas type WEH-EASY-TURN® swivel joint 360° Recirculation of vented gas Integrated shut-off valve Filling rate approx. 100 - 120 g/sec.
Datasheet
Description
High-Flow Fueling nozzle for buses and trucks at self-service fueling stations (DN 8 mm) The new WEH type TK16 H2 High-Flow fueling nozzle provides a faster hydrogen refueling solution for buses and trucks. An increased flow rate achieves even faster filling times. Internal coding for pressure range and gas type ensures that the TK16 H2 High-Flow refueling nozzle only fits the type TN1 H2 High-Flow receptacle. Features: Super light -> only 1800 grams Only for refueling of buses and trucks with TN1 H2 High-Flow receptacle Higher flow rate -> shorter filling times Coding for pressure range / gas type WEH-EASY-TURN® swivel joint 360° Recirculation of vented gas Integrated shut-off valve Filling rate approx. 100 - 120 g/sec.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Refueling Systems Hydrogen Fueling Nozzle - TK16 H2 High-Flow - WEH Technologies Inc.
Katy, TX, USA
Refueling Systems Hydrogen Fueling Nozzle
TK16 H2 High-Flow
Refueling Systems Hydrogen Fueling Nozzle TK16 H2 High-Flow
High-Flow Fueling nozzle for buses and trucks at self-service fueling stations (DN 8 mm) The new WEH type TK16 H2 High-Flow fueling nozzle provides a faster hydrogen refueling solution for buses and trucks. An increased flow rate achieves even faster filling times. Internal coding for pressure range and gas type ensures that the TK16 H2 High-Flow refueling nozzle only fits the type TN1 H2 High-Flow receptacle. Features: Super light -> only 1800 grams Only for refueling of buses and trucks with TN1 H2 High-Flow receptacle Higher flow rate -> shorter filling times Coding for pressure range / gas type WEH-EASY-TURN® swivel joint 360° Recirculation of vented gas Integrated shut-off valve Filling rate approx. 100 - 120 g/sec.

High-Flow Fueling nozzle for buses and trucks at self-service fueling stations (DN 8 mm)

The new WEH type TK16 H2 High-Flow fueling nozzle provides a faster hydrogen refueling solution for buses and trucks. An increased flow rate achieves even faster filling times. Internal coding for pressure range and gas type ensures that the TK16 H2 High-Flow refueling nozzle only fits the type TN1 H2 High-Flow receptacle.

Features:

  • Super light -> only 1800 grams
  • Only for refueling of buses and trucks with TN1 H2 High-Flow receptacle
  • Higher flow rate -> shorter filling times
  • Coding for pressure range / gas type
  • WEH-EASY-TURN® swivel joint 360°
  • Recirculation of vented gas
  • Integrated shut-off valve
  • Filling rate approx. 100 - 120 g/sec.
Supplier's Site Datasheet

Technical Specifications

  WEH Technologies Inc.
Product Category Nozzles
Product Number TK16 H2 High-Flow
Product Name Refueling Systems Hydrogen Fueling Nozzle
Media Fuel: Liquid
Application Fuel
Maximum Pressure 5076 psi (3573 m H2O)
Temperature Range -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Air gun nozzle - ADNA-PDAD-73 - Festo Corporation
Specs
Media Air
View Details
UNO Nozzle -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Media Air
Application Cleaning
Pattern Stream
View Details
Spray Nozzles -  - Vortec
Specs
Media Air; Other
Application Humidification; Fogging, Atomizing
Technology Hydraulic
View Details
Reverse Lubrication Jet, Screened -  - Lee Co. (The)
Specs
Orifice Size 187 mil (4750 µm)
View Details