BETE Fog Nozzle, Inc. WTX Series WTX440

Description
Design Features Tangential whirl Oversized body for extended life Male and female connections Large free passage Spray Patterns: Hollow Cone Spray Angles: 70° to 140° Flow rates: 0.04 to 38.0 gpm (0.125 to 145 L/min)
Datasheet
Description
Design Features Tangential whirl Oversized body for extended life Male and female connections Large free passage Spray Patterns: Hollow Cone Spray Angles: 70° to 140° Flow rates: 0.04 to 38.0 gpm (0.125 to 145 L/min)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WTX Series - WTX440 - BETE Fog Nozzle, Inc.
Greenfield, MA, USA
WTX Series
WTX440
WTX Series WTX440
Design Features Tangential whirl Oversized body for extended life Male and female connections Large free passage Spray Patterns: Hollow Cone Spray Angles: 70° to 140° Flow rates: 0.04 to 38.0 gpm (0.125 to 145 L/min)

Design Features

  • Tangential whirl
  • Oversized body for extended life
  • Male and female connections
  • Large free passage

Spray Patterns: Hollow Cone
Spray Angles: 70° to 140°
Flow rates: 0.04 to 38.0 gpm (0.125 to 145 L/min)

Supplier's Site Datasheet

Technical Specifications

  BETE Fog Nozzle, Inc.
Product Category Nozzles
Product Number WTX440
Product Name WTX Series
Media Chemical; Water
Application Scrubbing, Injecting
Flow 93.6 to 418 GPH (98.42 to 439 ml/sec)
Maximum Pressure 100 psi (70.38 m H2O)
Pattern Hollow Cone
Unlock Full Specs
to access all available technical data

Similar Products

Dispensing Nozzle -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details
UNO Nozzle -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Media Air
Application Cleaning
Pattern Stream
View Details
250 Aluminum Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 250 mil (6350 µm)
View Details