BETE Fog Nozzle, Inc. SF Series SF32FC

Description
Design Features Nozzles can be quickly changed and aligned by hand without tools Clamp-on adaptor fits any style nozzle Quick set-up system features special "Snap-in" tips Polypropylene, resistant to most acids and alkalies Double clamp base or adapter available for higher pressure operation Spray Characteristics Quick set-up system can be provided with fan, hollow or full cone spray tips Full 45° alignment of spray without tools Flow rates: 0.35 to 15.8 gpm (1.61 to 75.6 L/min) Spray angles: Fan: 40°, 50°, 65°, 80°, 95° Hollow Cone: 50°, 65°, 90° Full Cone: 35°, 65°, 80°
Datasheet
Description
Design Features Nozzles can be quickly changed and aligned by hand without tools Clamp-on adaptor fits any style nozzle Quick set-up system features special "Snap-in" tips Polypropylene, resistant to most acids and alkalies Double clamp base or adapter available for higher pressure operation Spray Characteristics Quick set-up system can be provided with fan, hollow or full cone spray tips Full 45° alignment of spray without tools Flow rates: 0.35 to 15.8 gpm (1.61 to 75.6 L/min) Spray angles: Fan: 40°, 50°, 65°, 80°, 95° Hollow Cone: 50°, 65°, 90° Full Cone: 35°, 65°, 80°
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SF Series - SF32FC - BETE Fog Nozzle, Inc.
Greenfield, MA, USA
SF Series
SF32FC
SF Series SF32FC
Design Features Nozzles can be quickly changed and aligned by hand without tools Clamp-on adaptor fits any style nozzle Quick set-up system features special "Snap-in" tips Polypropylene, resistant to most acids and alkalies Double clamp base or adapter available for higher pressure operation Spray Characteristics Quick set-up system can be provided with fan, hollow or full cone spray tips Full 45° alignment of spray without tools Flow rates: 0.35 to 15.8 gpm (1.61 to 75.6 L/min) Spray angles: Fan: 40°, 50°, 65°, 80°, 95° Hollow Cone: 50°, 65°, 90° Full Cone: 35°, 65°, 80°

Design Features

  • Nozzles can be quickly changed and aligned by hand without tools
  • Clamp-on adaptor fits any style nozzle
  • Quick set-up system features special "Snap-in" tips
  • Polypropylene, resistant to most acids and alkalies
  • Double clamp base or adapter available for higher pressure operation

Spray Characteristics

  • Quick set-up system can be provided with fan, hollow or full cone spray tips
  • Full 45° alignment of spray without tools

Flow rates: 0.35 to 15.8 gpm (1.61 to 75.6 L/min)
Spray angles:
Fan: 40°, 50°, 65°, 80°, 95°
Hollow Cone: 50°, 65°, 90°
Full Cone: 35°, 65°, 80°

Supplier's Site Datasheet

Technical Specifications

  BETE Fog Nozzle, Inc.
Product Category Nozzles
Product Number SF32FC
Product Name SF Series
Media Chemical; Water
Application Cleaning; Painting; Metal Finishing
Flow 70.8 to 298 GPH (74.45 to 314 ml/sec)
Maximum Pressure 100 psi (70.38 m H2O)
Pattern Fan (optional feature); Hollow Cone (optional feature); Solid Cone (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Mixer Nozzles - 199176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Adhesive
View Details
250 Aluminum Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 250 mil (6350 µm)
View Details
External Mix Round Atomizing Nozzles -  - EXAIR
Specs
Media Ink
Application Painting; Controlling Heavy Dust Particulates, Treat
Flow 31 GPH (32.6 ml/sec)
View Details
Air gun nozzle - LPZ-RG-150-B - Festo Corporation
Specs
Media Air
Temperature Range 14 to 122 F (-10 to 50 C)
Material Brass
View Details