BETE Fog Nozzle, Inc. WTZ Series WTZ 77

Description
Design Features No internal parts, clog-resistant Uniform distribution Male and female connections Large free passage Spray Patterns: Full Cone Spray Angles: 90° and 110° Flow rates: 0.18 to 15.4 gpm (0.50 to 70.4 L/min)
Datasheet
Description
Design Features No internal parts, clog-resistant Uniform distribution Male and female connections Large free passage Spray Patterns: Full Cone Spray Angles: 90° and 110° Flow rates: 0.18 to 15.4 gpm (0.50 to 70.4 L/min)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WTZ Series - WTZ 77 - BETE Fog Nozzle, Inc.
Greenfield, MA, USA
WTZ Series
WTZ 77
WTZ Series WTZ 77
Design Features No internal parts, clog-resistant Uniform distribution Male and female connections Large free passage Spray Patterns: Full Cone Spray Angles: 90° and 110° Flow rates: 0.18 to 15.4 gpm (0.50 to 70.4 L/min)

Design Features

  • No internal parts, clog-resistant
  • Uniform distribution
  • Male and female connections
  • Large free passage

Spray Patterns: Full Cone
Spray Angles: 90° and 110°
Flow rates: 0.18 to 15.4 gpm (0.50 to 70.4 L/min)

Supplier's Site Datasheet

Technical Specifications

  BETE Fog Nozzle, Inc.
Product Category Nozzles
Product Number WTZ 77
Product Name WTZ Series
Media Chemical; Water
Application Injecting
Flow 16.2 to 73.2 GPH (17.03 to 76.97 ml/sec)
Maximum Pressure 100 psi (70.38 m H2O)
Pattern Solid Cone
Unlock Full Specs
to access all available technical data

Similar Products

187 Unscreened Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 187 mil (4750 µm)
View Details
2
Specs
Media Air
Application Cleaning; Spray Drying; Cooling, Treat
Temperature Range 1000 F (538 C)
View Details
Sender nozzle - SML-40-S - Festo Corporation
Festo Corporation
Specs
Media Air
View Details