BETE Fog Nozzle, Inc. Twist & Dry™ Series TD3-55

Description
Design Features Patented locking mechanism for quick and easy change-out and maintenance Choose TD-K to operate at high pressures for greater yield capacity PEEK backup ring with Viton® 90 or Silicone O-rings (for higher temperatures) Female-threaded or butt weld pipe connections Easy assembly, no special tools required Orifice size: 0.034" through 0.157" (0.864 mm through 3.99 mm) Interchangeable swirl and orifice discs for variable patterns and flow rates More information on the TD-K nozzle Spray Characteristics: Spray pattern: Hollow Cone Spray angles: 50°, 55°, 60°, 65°, 70°, 75° and 80° Flow rates: 8.94 to 1570 gph (35.3 to 5970 L/h)
Datasheet
Description
Design Features Patented locking mechanism for quick and easy change-out and maintenance Choose TD-K to operate at high pressures for greater yield capacity PEEK backup ring with Viton® 90 or Silicone O-rings (for higher temperatures) Female-threaded or butt weld pipe connections Easy assembly, no special tools required Orifice size: 0.034" through 0.157" (0.864 mm through 3.99 mm) Interchangeable swirl and orifice discs for variable patterns and flow rates More information on the TD-K nozzle Spray Characteristics: Spray pattern: Hollow Cone Spray angles: 50°, 55°, 60°, 65°, 70°, 75° and 80° Flow rates: 8.94 to 1570 gph (35.3 to 5970 L/h)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist & Dry™ Series - TD3-55 - BETE Fog Nozzle, Inc.
Greenfield, MA, USA
Twist & Dry™ Series
TD3-55
Twist & Dry™ Series TD3-55
Design Features Patented locking mechanism for quick and easy change-out and maintenance Choose TD-K to operate at high pressures for greater yield capacity PEEK backup ring with Viton® 90 or Silicone O-rings (for higher temperatures) Female-threaded or butt weld pipe connections Easy assembly, no special tools required Orifice size: 0.034" through 0.157" (0.864 mm through 3.99 mm) Interchangeable swirl and orifice discs for variable patterns and flow rates More information on the TD-K nozzle Spray Characteristics: Spray pattern: Hollow Cone Spray angles: 50°, 55°, 60°, 65°, 70°, 75° and 80° Flow rates: 8.94 to 1570 gph (35.3 to 5970 L/h)

Design Features

  • Patented locking mechanism for quick and easy change-out and maintenance
  • Choose TD-K to operate at high pressures for greater yield capacity
  • PEEK backup ring with Viton® 90 or Silicone O-rings (for higher temperatures)
  • Female-threaded or butt weld pipe connections
  • Easy assembly, no special tools required
  • Orifice size: 0.034" through 0.157" (0.864 mm through 3.99 mm)
  • Interchangeable swirl and orifice discs for variable patterns and flow rates
  • More information on the TD-K nozzle

Spray Characteristics:
Spray pattern: Hollow Cone
Spray angles: 50°, 55°, 60°, 65°, 70°, 75° and 80°
Flow rates: 8.94 to 1570 gph (35.3 to 5970 L/h)

Supplier's Site Datasheet

Technical Specifications

  BETE Fog Nozzle, Inc.
Product Category Nozzles
Product Number TD3-55
Product Name Twist & Dry™ Series
Media Chemical; Water; Other; Slurry
Application Spray Drying
Flow 20.1 to 101 GPH (21.14 to 106 ml/sec)
Maximum Pressure 5000 psi (3519 m H2O)
Temperature Range ? to 450 F (? to 232 C)
Unlock Full Specs
to access all available technical data

Similar Products

125 Aluminum Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 125 mil (3175 µm)
View Details
External Mix Wide Angle Flat Fan Atomizing Nozzles -  - EXAIR
Specs
Media Ink; Water
Application Painting; Coating Over Wide Area Conveyor Line, Cooling or Coating Wide Webs
Flow 31 GPH (32.6 ml/sec)
View Details
Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details
UNO Nozzle -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Media Air
Application Cleaning
Pattern Stream
View Details