BETE Fog Nozzle, Inc. WTX Series WTX18

Description
Design Features Tangential whirl Oversized body for extended life Male and female connections Large free passage Spray Patterns: Hollow Cone Spray Angles: 70° to 140° Flow rates: 0.04 to 38.0 gpm (0.125 to 145 L/min)
Datasheet
Description
Design Features Tangential whirl Oversized body for extended life Male and female connections Large free passage Spray Patterns: Hollow Cone Spray Angles: 70° to 140° Flow rates: 0.04 to 38.0 gpm (0.125 to 145 L/min)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WTX Series - WTX18 - BETE Fog Nozzle, Inc.
Greenfield, MA, USA
WTX Series
WTX18
WTX Series WTX18
Design Features Tangential whirl Oversized body for extended life Male and female connections Large free passage Spray Patterns: Hollow Cone Spray Angles: 70° to 140° Flow rates: 0.04 to 38.0 gpm (0.125 to 145 L/min)

Design Features

  • Tangential whirl
  • Oversized body for extended life
  • Male and female connections
  • Large free passage

Spray Patterns: Hollow Cone
Spray Angles: 70° to 140°
Flow rates: 0.04 to 38.0 gpm (0.125 to 145 L/min)

Supplier's Site Datasheet

Technical Specifications

  BETE Fog Nozzle, Inc.
Product Category Nozzles
Product Number WTX18
Product Name WTX Series
Media Chemical; Water
Application Scrubbing, Injecting
Flow 3.6 to 16.8 GPH (3.79 to 17.67 ml/sec)
Maximum Pressure 100 psi (70.38 m H2O)
Pattern Hollow Cone
Unlock Full Specs
to access all available technical data

Similar Products

250 Unscreened Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 250 mil (6350 µm)
View Details
Siphon Fed Round Atomizing Nozzle -  - EXAIR
Specs
Media Ink; Water
Application Cleaning; Painting; Cooling Mist
Flow 68.3 GPH (71.82 ml/sec)
View Details
Air gun nozzle - ADNA-PDAD-73 - Festo Corporation
Specs
Media Air
View Details
Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details