Design Features
Spray Characteristics
Spray Patterns: Full Cone (Hollow Cone available by special order)
Spray Angles: 90° and 120°
Flow rates: 3.0 to 3320 gpm (9.67 to 10700 L/min)
Design Features of TF Wide Range of Flows and Angles, Full Cone Nozzles, Hollow Cone Nozzles
Spray Characteristics of TF Wide Range of Flows and Angles, Full Cone Nozzles, Hollow Cone Nozzles
Spray Patterns: Full Cone and Hollow Cone
Spray Angles: 50° to 180°
Flow rates: 0.5 to 3320 gpm (2.26 to 10700 L/min)
(Higher flow rates available)
| BETE Fog Nozzle, Inc. | BETE Fog Nozzle, Inc. | |
|---|---|---|
| Product Category | Nozzles | Nozzles |
| Product Number | TF64 | TF64 |
| Product Name | TFXP Series | TF Series |
| Media | Chemical; Water | Chemical; Water |
| Application | Fire; Scrubbing | Scrubbing, Cooling |
| Flow | 5070 to 32040 GPH (5331 to 33690 ml/sec) | 3582 to 32040 GPH (3766 to 33690 ml/sec) |
| Maximum Pressure | 400 psi (282 m H2O) | 400 psi (282 m H2O) |
| Pattern | Solid Cone | Hollow Cone; Solid Cone |