BETE Fog Nozzle, Inc. WTX Series WTX640

Description
Design Features Tangential whirl Oversized body for extended life Male and female connections Large free passage Spray Patterns: Hollow Cone Spray Angles: 70° to 140° Flow rates: 0.04 to 38.0 gpm (0.125 to 145 L/min)
Datasheet
Description
Design Features Tangential whirl Oversized body for extended life Male and female connections Large free passage Spray Patterns: Hollow Cone Spray Angles: 70° to 140° Flow rates: 0.04 to 38.0 gpm (0.125 to 145 L/min)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WTX Series - WTX640 - BETE Fog Nozzle, Inc.
Greenfield, MA, USA
WTX Series
WTX640
WTX Series WTX640
Design Features Tangential whirl Oversized body for extended life Male and female connections Large free passage Spray Patterns: Hollow Cone Spray Angles: 70° to 140° Flow rates: 0.04 to 38.0 gpm (0.125 to 145 L/min)

Design Features

  • Tangential whirl
  • Oversized body for extended life
  • Male and female connections
  • Large free passage

Spray Patterns: Hollow Cone
Spray Angles: 70° to 140°
Flow rates: 0.04 to 38.0 gpm (0.125 to 145 L/min)

Supplier's Site Datasheet

Technical Specifications

  BETE Fog Nozzle, Inc.
Product Category Nozzles
Product Number WTX640
Product Name WTX Series
Media Chemical; Water
Application Scrubbing, Injecting
Flow 136 to 607 GPH (143 to 638 ml/sec)
Maximum Pressure 100 psi (70.38 m H2O)
Pattern Hollow Cone
Unlock Full Specs
to access all available technical data

Similar Products

Reverse Lubrication Jet, Screened -  - Lee Co. (The)
Specs
Orifice Size 187 mil (4750 µm)
View Details
Internal Mix Flat Fan Atomizing Nozzles -  - EXAIR
Specs
Media Ink; Water
Application Painting; Cooling Laminate Web, Paint to Hanging Sheet Metal
Flow 42 GPH (44.16 ml/sec)
View Details
Sender nozzle - SML-40-S - Festo Corporation
Festo Corporation
Specs
Media Air
View Details