BETE Fog Nozzle, Inc. WTX Series WTX10

Description
Design Features Tangential whirl Oversized body for extended life Male and female connections Large free passage Spray Patterns: Hollow Cone Spray Angles: 70° to 140° Flow rates: 0.04 to 38.0 gpm (0.125 to 145 L/min)
Datasheet
Description
Design Features Tangential whirl Oversized body for extended life Male and female connections Large free passage Spray Patterns: Hollow Cone Spray Angles: 70° to 140° Flow rates: 0.04 to 38.0 gpm (0.125 to 145 L/min)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WTX Series - WTX10 - BETE Fog Nozzle, Inc.
Greenfield, MA, USA
WTX Series
WTX10
WTX Series WTX10
Design Features Tangential whirl Oversized body for extended life Male and female connections Large free passage Spray Patterns: Hollow Cone Spray Angles: 70° to 140° Flow rates: 0.04 to 38.0 gpm (0.125 to 145 L/min)

Design Features

  • Tangential whirl
  • Oversized body for extended life
  • Male and female connections
  • Large free passage

Spray Patterns: Hollow Cone
Spray Angles: 70° to 140°
Flow rates: 0.04 to 38.0 gpm (0.125 to 145 L/min)

Supplier's Site Datasheet

Technical Specifications

  BETE Fog Nozzle, Inc.
Product Category Nozzles
Product Number WTX10
Product Name WTX Series
Media Chemical; Water
Application Scrubbing, Injecting
Flow 2.4 to 9.6 GPH (2.52 to 10.09 ml/sec)
Maximum Pressure 100 psi (70.38 m H2O)
Pattern Hollow Cone
Unlock Full Specs
to access all available technical data

Similar Products

Dispensing Nozzle -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
1, 1 1/4 in. Hose Size Brass Nozzle Holder (NPS Threads)|Master File - NH-BR2 - Kuriyama of America, Inc.
Specs
Maximum Pressure 175 psi (123 m H2O)
Material Brass
View Details
Mixer Nozzles - 2397788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Adhesive
View Details
Air gun nozzle - ADNA-PDAD-22 - Festo Corporation
Specs
Media Air
View Details