BETE Fog Nozzle, Inc. WL Series WL 2

Description
Design Features Advanced whirl plate design produces uniform coverage Male and female connections Spray Characteristics Medium to coarse atomization Spray pattern: Full Cone. Square pattern available Spray angles: 30°, 60°, 90° and 120° standard Flow rates: 0.13 to 59 gpm (0.497 to 192 L/min)
Datasheet
Description
Design Features Advanced whirl plate design produces uniform coverage Male and female connections Spray Characteristics Medium to coarse atomization Spray pattern: Full Cone. Square pattern available Spray angles: 30°, 60°, 90° and 120° standard Flow rates: 0.13 to 59 gpm (0.497 to 192 L/min)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WL Series - WL 2 - BETE Fog Nozzle, Inc.
Greenfield, MA, USA
WL Series
WL 2
WL Series WL 2
Design Features Advanced whirl plate design produces uniform coverage Male and female connections Spray Characteristics Medium to coarse atomization Spray pattern: Full Cone. Square pattern available Spray angles: 30°, 60°, 90° and 120° standard Flow rates: 0.13 to 59 gpm (0.497 to 192 L/min)

Design Features

  • Advanced whirl plate design produces uniform coverage
  • Male and female connections

Spray Characteristics

  • Medium to coarse atomization

Spray pattern: Full Cone. Square pattern available
Spray angles: 30°, 60°, 90° and 120° standard
Flow rates: 0.13 to 59 gpm (0.497 to 192 L/min)

Supplier's Site Datasheet

Technical Specifications

  BETE Fog Nozzle, Inc.
Product Category Nozzles
Product Number WL 2
Product Name WL Series
Media Chemical; Hydraulic; Water
Application Cleaning
Flow 62.4 to 354 GPH (65.61 to 372 ml/sec)
Maximum Pressure 400 psi (282 m H2O)
Pattern Solid Cone; Square (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Dispensing Nozzle -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Viper® NH Thread 1 in. Bore Size (Orifice) Shut-Off with Pistol Grip Single Seat|Master File - I210570 - Kuriyama of America, Inc.
Specs
Media Water
Application Fire
Orifice Size 1000 mil (25400 µm)
View Details
Air gun nozzle - ADNA-PDAD-13 - Festo Corporation
Specs
Media Air
View Details