BETE Fog Nozzle, Inc. SC Series SC 9

Description
Design Features Complete line of full cone nozzles made in cast metal alloys Internal removable vane Male and female connections Flanged connections available For plastic nozzles, see NC or MaxiPass nozzles Spray Characteristics Spray pattern: Full Cone with uniform distribution Spray angles: 60°, 90° and 120° Flow rates: 1.68 to 2150 gpm (6.25 to 8180 L/min) For square spray patterns, please call BETE
Datasheet
Description
Design Features Complete line of full cone nozzles made in cast metal alloys Internal removable vane Male and female connections Flanged connections available For plastic nozzles, see NC or MaxiPass nozzles Spray Characteristics Spray pattern: Full Cone with uniform distribution Spray angles: 60°, 90° and 120° Flow rates: 1.68 to 2150 gpm (6.25 to 8180 L/min) For square spray patterns, please call BETE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SC Series - SC 9 - BETE Fog Nozzle, Inc.
Greenfield, MA, USA
SC Series
SC 9
SC Series SC 9
Design Features Complete line of full cone nozzles made in cast metal alloys Internal removable vane Male and female connections Flanged connections available For plastic nozzles, see NC or MaxiPass nozzles Spray Characteristics Spray pattern: Full Cone with uniform distribution Spray angles: 60°, 90° and 120° Flow rates: 1.68 to 2150 gpm (6.25 to 8180 L/min) For square spray patterns, please call BETE

Design Features

  • Complete line of full cone nozzles made in cast metal alloys
  • Internal removable vane
  • Male and female connections
  • Flanged connections available
  • For plastic nozzles, see NC or MaxiPass nozzles

Spray Characteristics Spray pattern: Full Cone with uniform distribution
Spray angles: 60°, 90° and 120°
Flow rates: 1.68 to 2150 gpm (6.25 to 8180 L/min)
For square spray patterns, please call BETE

Supplier's Site Datasheet

Technical Specifications

  BETE Fog Nozzle, Inc.
Product Category Nozzles
Product Number SC 9
Product Name SC Series
Media Chemical; Water
Application Distribution, Packing
Flow 362 to 1884 GPH (381 to 1981 ml/sec)
Maximum Pressure 100 psi (70.38 m H2O)
Pattern Solid Cone
Unlock Full Specs
to access all available technical data

Similar Products

Mixer Nozzles - 512821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Adhesive
View Details
250 Aluminum Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 250 mil (6350 µm)
View Details
No Drip External Mix Narrow Angle Flat Fan Atomizing Nozzles -  - EXAIR
Specs
Media Chemical; Ink; Water
Application Painting; Product Finishes
Flow 31 GPH (32.6 ml/sec)
View Details
Air gun nozzle - LPZ-RB-150-B - Festo Corporation
Specs
Media Air
Temperature Range 14 to 122 F (-10 to 50 C)
Material Brass
View Details