The SPN 200 nozzle from BETE Fog Nozzle, Inc. is designed for high impact and narrow fan spray applications. It is constructed from durable materials including brass, 303 stainless steel, 316 stainless steel, PVC, and PTFE, ensuring longevity and resistance to corrosion. The nozzle features a straight-through orifice that minimizes clogging, making it suitable for various industrial applications. The SPN 200 offers a flow rate range of 0.20 to 44.7 GPM at different pressure differentials, with spray angles available at 15°, 25°, 35°, 40°, and 50¬8. Its spoon-shaped deflector surface efficiently forms a hard-driving spray, ideal for tasks requiring precise application. The nozzle is available in multiple pipe sizes, allowing for flexibility in installation.
Design Features
Spray Characteristics
Spray pattern: Fan
Spray angles: 15°, 25°, 35°, 40°, 50°
Flow rates: 0.50 to 100 gpm (0.76 to 177 L/min)
Design Features
Spray Characteristics
Spray pattern: Fan
Spray angles: 15°, 25°, 35°, 40°, 50°
Flow rates: 0.50 to 100 gpm (0.76 to 177 L/min)
| BETE Fog Nozzle, Inc. | BETE Fog Nozzle, Inc. | |
|---|---|---|
| Product Category | Nozzles | Nozzles |
| Product Number | SPN 200 | SPN 200 |
| Product Name | SPN Series | SPN Series |
| Media | Air; Chemical; Steam; Water | Air; Chemical; Steam; Water |
| Application | Cleaning | Cleaning |
| Flow | 600 to 2682 GPH (631 to 2820 ml/sec) | 600 to 2682 GPH (631 to 2820 ml/sec) |
| Maximum Pressure | 200 psi (141 m H2O) | 200 psi (141 m H2O) |
| Pattern | Fan | Fan |