BETE Fog Nozzle, Inc. TH Series THF23016

Description
Design Features Large free passage Clog-resistant; nozzles have no internal parts One-piece casting Female connection Flanged connection available U.S. Patent 4,231,524 Inlet and outlet are in-line Silicon Carbide requests require review prior to quote/order acceptance - restrictions may apply Spray Characteristics Most even spray distribution of any tangential whirl nozzle in the industry Spray Patterns: Hollow Cone Spray Angles: Narrow to Medium Flow rates: 4.11 to 564 gpm (15.3 to 2230 L/min)
Datasheet
Description
Design Features Large free passage Clog-resistant; nozzles have no internal parts One-piece casting Female connection Flanged connection available U.S. Patent 4,231,524 Inlet and outlet are in-line Silicon Carbide requests require review prior to quote/order acceptance - restrictions may apply Spray Characteristics Most even spray distribution of any tangential whirl nozzle in the industry Spray Patterns: Hollow Cone Spray Angles: Narrow to Medium Flow rates: 4.11 to 564 gpm (15.3 to 2230 L/min)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TH Series - THF23016 - BETE Fog Nozzle, Inc.
Greenfield, MA, USA
TH Series
THF23016
TH Series THF23016
Design Features Large free passage Clog-resistant; nozzles have no internal parts One-piece casting Female connection Flanged connection available U.S. Patent 4,231,524 Inlet and outlet are in-line Silicon Carbide requests require review prior to quote/order acceptance - restrictions may apply Spray Characteristics Most even spray distribution of any tangential whirl nozzle in the industry Spray Patterns: Hollow Cone Spray Angles: Narrow to Medium Flow rates: 4.11 to 564 gpm (15.3 to 2230 L/min)

Design Features

  • Large free passage
  • Clog-resistant; nozzles have no internal parts
  • One-piece casting
  • Female connection
  • Flanged connection available
  • U.S. Patent 4,231,524
  • Inlet and outlet are in-line

Silicon Carbide requests require review prior to quote/order acceptance - restrictions may apply

Spray Characteristics

  • Most even spray distribution of any tangential whirl nozzle in the industry

Spray Patterns: Hollow Cone
Spray Angles: Narrow to Medium
Flow rates: 4.11 to 564 gpm (15.3 to 2230 L/min)

Supplier's Site Datasheet

Technical Specifications

  BETE Fog Nozzle, Inc.
Product Category Nozzles
Product Number THF23016
Product Name TH Series
Media Chemical; Water; Other; Slurry
Application Scrubbing
Flow 3780 to 13800 GPH (3975 to 14511 ml/sec)
Maximum Pressure 40 psi (28.15 m H2O)
Pattern Hollow Cone
Unlock Full Specs
to access all available technical data

Similar Products

125 Aluminum Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 125 mil (3175 µm)
View Details
Internal Mix Narrow Angle Round Atomizing Nozzles -  - EXAIR
Specs
Media Ink; Other; Lubricants
Application Painting; Cooling, Treat
Flow 66 GPH (69.4 ml/sec)
View Details
Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details
UNO Nozzle -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Media Air
Application Cleaning
Pattern Stream
View Details