Design Features
Silicon Carbide requests require review prior to quote/order acceptance - restrictions may apply
Spray Characteristics
Spray Patterns: Hollow Cone
Spray Angles: Narrow to Medium
Flow rates: 4.11 to 564 gpm (15.3 to 2230 L/min)
| BETE Fog Nozzle, Inc. | |
|---|---|
| Product Category | Nozzles |
| Product Number | THF14516 |
| Product Name | TH Series |
| Media | Chemical; Water; Other; Slurry |
| Application | Scrubbing |
| Flow | 2382 to 8700 GPH (2505 to 9148 ml/sec) |
| Maximum Pressure | 40 psi (28.15 m H2O) |
| Pattern | Hollow Cone |