Design Features
Spray Characteristics
Spray pattern: Full Cone. Square pattern available
Spray angles: 30°, 60°, 90° and 120° standard
Flow rates: 0.13 to 59 gpm (0.497 to 192 L/min)
| BETE Fog Nozzle, Inc. | |
|---|---|
| Product Category | Nozzles |
| Product Number | WL 1/4 |
| Product Name | WL Series |
| Media | Chemical; Hydraulic; Water |
| Application | Cleaning |
| Flow | 7.8 to 44.4 GPH (8.2 to 46.69 ml/sec) |
| Maximum Pressure | 400 psi (282 m H2O) |
| Pattern | Solid Cone; Square (optional feature) |