BETE Fog Nozzle, Inc. SF Series SF10

Description
Design Features Nozzles can be quickly changed and aligned by hand without tools Clamp-on adaptor fits any style nozzle Quick set-up system features special "Snap-in" tips Polypropylene, resistant to most acids and alkalies Double clamp base or adapter available for higher pressure operation Spray Characteristics Quick set-up system can be provided with fan, hollow or full cone spray tips Full 45° alignment of spray without tools Flow rates: 0.35 to 15.8 gpm (1.61 to 75.6 L/min) Spray angles: Fan: 40°, 50°, 65°, 80°, 95° Hollow Cone: 50°, 65°, 90° Full Cone: 35°, 65°, 80°
Datasheet
Description
Design Features Nozzles can be quickly changed and aligned by hand without tools Clamp-on adaptor fits any style nozzle Quick set-up system features special "Snap-in" tips Polypropylene, resistant to most acids and alkalies Double clamp base or adapter available for higher pressure operation Spray Characteristics Quick set-up system can be provided with fan, hollow or full cone spray tips Full 45° alignment of spray without tools Flow rates: 0.35 to 15.8 gpm (1.61 to 75.6 L/min) Spray angles: Fan: 40°, 50°, 65°, 80°, 95° Hollow Cone: 50°, 65°, 90° Full Cone: 35°, 65°, 80°
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SF Series - SF10 - BETE Fog Nozzle, Inc.
Greenfield, MA, USA
SF Series
SF10
SF Series SF10
Design Features Nozzles can be quickly changed and aligned by hand without tools Clamp-on adaptor fits any style nozzle Quick set-up system features special "Snap-in" tips Polypropylene, resistant to most acids and alkalies Double clamp base or adapter available for higher pressure operation Spray Characteristics Quick set-up system can be provided with fan, hollow or full cone spray tips Full 45° alignment of spray without tools Flow rates: 0.35 to 15.8 gpm (1.61 to 75.6 L/min) Spray angles: Fan: 40°, 50°, 65°, 80°, 95° Hollow Cone: 50°, 65°, 90° Full Cone: 35°, 65°, 80°

Design Features

  • Nozzles can be quickly changed and aligned by hand without tools
  • Clamp-on adaptor fits any style nozzle
  • Quick set-up system features special "Snap-in" tips
  • Polypropylene, resistant to most acids and alkalies
  • Double clamp base or adapter available for higher pressure operation

Spray Characteristics

  • Quick set-up system can be provided with fan, hollow or full cone spray tips
  • Full 45° alignment of spray without tools

Flow rates: 0.35 to 15.8 gpm (1.61 to 75.6 L/min)
Spray angles:
Fan: 40°, 50°, 65°, 80°, 95°
Hollow Cone: 50°, 65°, 90°
Full Cone: 35°, 65°, 80°

Supplier's Site Datasheet

Technical Specifications

  BETE Fog Nozzle, Inc.
Product Category Nozzles
Product Number SF10
Product Name SF Series
Media Chemical; Water
Application Cleaning; Painting; Metal Finishing
Flow 21 to 94.8 GPH (22.08 to 99.68 ml/sec)
Maximum Pressure 100 psi (70.38 m H2O)
Pattern Fan (optional feature); Hollow Cone (optional feature); Solid Cone (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Mixer Nozzles - 512825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Adhesive
View Details
125 Unscreened Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 125 mil (3175 µm)
View Details
HollowStream Cone Liquid Atomizing Nozzles - 3/8 NPT - EXAIR
Specs
Media Chemical; Water
Application Cleaning; Cooling
Maximum Pressure 250 psi (176 m H2O)
View Details
Air gun nozzle - ADNA-PDAD-22 - Festo Corporation
Specs
Media Air
View Details