Design Features
Spray Characteristics
Spray pattern: Fan
Spray angles: 15°, 25°, 35°, 40°, 50°
Flow rates: 0.50 to 100 gpm (0.76 to 177 L/min)
Design Features
Spray Characteristics
Spray pattern: Fan
Spray angles: 15°, 25°, 35°, 40°, 50°
Flow rates: 0.50 to 100 gpm (0.76 to 177 L/min)
| BETE Fog Nozzle, Inc. | BETE Fog Nozzle, Inc. | |
|---|---|---|
| Product Category | Nozzles | Nozzles |
| Product Number | SPN 60 | SPN 60 |
| Product Name | SPN Series | SPN Series |
| Media | Air; Chemical; Steam; Water | Air; Chemical; Steam; Water |
| Application | Cleaning | Cleaning |
| Flow | 180 to 804 GPH (189 to 845 ml/sec) | 180 to 804 GPH (189 to 845 ml/sec) |
| Maximum Pressure | 200 psi (141 m H2O) | 200 psi (141 m H2O) |
| Pattern | Fan | Fan |