Design Features
Spray Patterns: Hollow Cone
Spray Angles: 70° to 120°
Flow rates: 0.04 to 38.0 gpm (0.125 to 145 L/min)
Design Features
Spray Patterns: Hollow Cone
Spray Angles: 70° to 120°
Flow rates: 0.04 to 38.0 gpm (0.125 to 145 L/min)
| BETE Fog Nozzle, Inc. | BETE Fog Nozzle, Inc. | |
|---|---|---|
| Product Category | Nozzles | Nozzles |
| Product Number | WT150 | WT150 |
| Product Name | WT Series | WT Series |
| Media | Chemical; Water | Chemical; Water |
| Application | Scrubbing, Injecting | Scrubbing, Injecting |
| Flow | 31.8 to 142 GPH (33.44 to 150 ml/sec) | 31.8 to 142 GPH (33.44 to 150 ml/sec) |
| Maximum Pressure | 100 psi (70.38 m H2O) | 100 psi (70.38 m H2O) |
| Pattern | Hollow Cone | Hollow Cone |