BETE Fog Nozzle, Inc. ST Series ST10

Description
Design Features Designed for use with abrasive materials such as limestone slurry Extensive history as a wet FGD (flue gas desulphurization) absorber nozzle Available in Cobalt Alloy 6 or industrial ceramic (reaction bonded silicon carbide) Inherently clog resistant with no internal parts The spiral design produces a spray with more developed surface area than other nozzle styles for a given flow and pressure Designed by BETE, the inventor of the spiral nozzle Cobalt Alloy 6 or RBSC ceramic parts in high-wear areas High energy efficiency No internal parts Clog-resistant Male and female connections Flanged and special connections available as required Spray Characteristics Fine atomization Spray pattern: Full Cone (Hollow Cone available by special order) Spray angles: 90° and 120° standard Flow rates: 0.5 to 3320 gpm (2.26 to 10700 L/min). Higher flow rates available
Datasheet
Description
Design Features Designed for use with abrasive materials such as limestone slurry Extensive history as a wet FGD (flue gas desulphurization) absorber nozzle Available in Cobalt Alloy 6 or industrial ceramic (reaction bonded silicon carbide) Inherently clog resistant with no internal parts The spiral design produces a spray with more developed surface area than other nozzle styles for a given flow and pressure Designed by BETE, the inventor of the spiral nozzle Cobalt Alloy 6 or RBSC ceramic parts in high-wear areas High energy efficiency No internal parts Clog-resistant Male and female connections Flanged and special connections available as required Spray Characteristics Fine atomization Spray pattern: Full Cone (Hollow Cone available by special order) Spray angles: 90° and 120° standard Flow rates: 0.5 to 3320 gpm (2.26 to 10700 L/min). Higher flow rates available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ST Series - ST10 - BETE Fog Nozzle, Inc.
Greenfield, MA, USA
ST Series
ST10
ST Series ST10
Design Features Designed for use with abrasive materials such as limestone slurry Extensive history as a wet FGD (flue gas desulphurization) absorber nozzle Available in Cobalt Alloy 6 or industrial ceramic (reaction bonded silicon carbide) Inherently clog resistant with no internal parts The spiral design produces a spray with more developed surface area than other nozzle styles for a given flow and pressure Designed by BETE, the inventor of the spiral nozzle Cobalt Alloy 6 or RBSC ceramic parts in high-wear areas High energy efficiency No internal parts Clog-resistant Male and female connections Flanged and special connections available as required Spray Characteristics Fine atomization Spray pattern: Full Cone (Hollow Cone available by special order) Spray angles: 90° and 120° standard Flow rates: 0.5 to 3320 gpm (2.26 to 10700 L/min). Higher flow rates available

Design Features

  • Designed for use with abrasive materials such as limestone slurry
  • Extensive history as a wet FGD (flue gas desulphurization) absorber nozzle
  • Available in Cobalt Alloy 6 or industrial ceramic (reaction bonded silicon carbide)
  • Inherently clog resistant with no internal parts
  • The spiral design produces a spray with more developed surface area than other nozzle styles for a given flow and pressure
  • Designed by BETE, the inventor of the spiral nozzle
  • Cobalt Alloy 6 or RBSC ceramic parts in high-wear areas
  • High energy efficiency
  • No internal parts
  • Clog-resistant
  • Male and female connections
  • Flanged and special connections available as required

Spray Characteristics

  • Fine atomization

Spray pattern: Full Cone (Hollow Cone available by special order)
Spray angles: 90° and 120° standard
Flow rates: 0.5 to 3320 gpm (2.26 to 10700 L/min). Higher flow rates available

Supplier's Site Datasheet

Technical Specifications

  BETE Fog Nozzle, Inc.
Product Category Nozzles
Product Number ST10
Product Name ST Series
Media Chemical; Water; Other; Slurry
Application Gas Scrubbing, Pollution Control
Flow 84.6 to 756 GPH (88.96 to 795 ml/sec)
Maximum Pressure 400 psi (282 m H2O)
Pattern Solid Cone
Unlock Full Specs
to access all available technical data

Similar Products

Mixer Nozzles - 512825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Adhesive
View Details
343 Aluminum Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 343 mil (8712 µm)
View Details
1/4 FNPT Siphon Fed Flat Fan Atomizing Nozzles -  - EXAIR
Specs
Media Ink
Application Painting; Cooling, Treat, Broad Band over Assembly Line
Flow 1.9 GPH (2 ml/sec)
View Details
Air gun nozzle - ADNA-PDAD-09 - Festo Corporation
Specs
Media Air
Material Brass
View Details