Design Features
Spray Patterns: Hollow Cone
Spray Angles: 70° to 120°
Flow rates: 0.04 to 38.0 gpm (0.125 to 145 L/min)
Design Features
Spray Patterns: Hollow Cone
Spray Angles: 70° to 120°
Flow rates: 0.04 to 38.0 gpm (0.125 to 145 L/min)
Design Features
Spray Patterns: Hollow Cone
Spray Angles: 70° to 120°
Flow rates: 0.04 to 38.0 gpm (0.125 to 145 L/min)
| BETE Fog Nozzle, Inc. | BETE Fog Nozzle, Inc. | BETE Fog Nozzle, Inc. | |
|---|---|---|---|
| Product Category | Nozzles | Nozzles | Nozzles |
| Product Number | WT160 | WT160 | WT160 |
| Product Name | WT Series | WT Series | WT Series |
| Media | Chemical; Water | Chemical; Water | Chemical; Water |
| Application | Scrubbing, Injecting | Scrubbing, Injecting | Scrubbing, Injecting |
| Flow | 34.2 to 152 GPH (35.96 to 160 ml/sec) | 34.2 to 152 GPH (35.96 to 160 ml/sec) | 34.2 to 152 GPH (35.96 to 160 ml/sec) |
| Maximum Pressure | 100 psi (70.38 m H2O) | 100 psi (70.38 m H2O) | 100 psi (70.38 m H2O) |
| Pattern | Hollow Cone | Hollow Cone | Hollow Cone |