BETE Fog Nozzle, Inc. WT Series WT70

Description
Design Features Conventional design using tangential whirl method of atomization Right angle Durable Use where a circular pattern is required or in large area multiple installations where there is considerable overlapping of sprays Male and female connections Large free passage Spray Patterns: Hollow Cone Spray Angles: 70° to 120° Flow rates: 0.04 to 38.0 gpm (0.125 to 145 L/min)
Datasheet
Description
Design Features Conventional design using tangential whirl method of atomization Right angle Durable Use where a circular pattern is required or in large area multiple installations where there is considerable overlapping of sprays Male and female connections Large free passage Spray Patterns: Hollow Cone Spray Angles: 70° to 120° Flow rates: 0.04 to 38.0 gpm (0.125 to 145 L/min)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WT Series - WT70 - BETE Fog Nozzle, Inc.
Greenfield, MA, USA
WT Series
WT70
WT Series WT70
Design Features Conventional design using tangential whirl method of atomization Right angle Durable Use where a circular pattern is required or in large area multiple installations where there is considerable overlapping of sprays Male and female connections Large free passage Spray Patterns: Hollow Cone Spray Angles: 70° to 120° Flow rates: 0.04 to 38.0 gpm (0.125 to 145 L/min)

Design Features

  • Conventional design using tangential whirl method of atomization
  • Right angle
  • Durable
  • Use where a circular pattern is required or in large area multiple installations where there is considerable overlapping of sprays
  • Male and female connections
  • Large free passage

Spray Patterns: Hollow Cone
Spray Angles: 70° to 120°
Flow rates: 0.04 to 38.0 gpm (0.125 to 145 L/min)

Supplier's Site Datasheet

Technical Specifications

  BETE Fog Nozzle, Inc.
Product Category Nozzles
Product Number WT70
Product Name WT Series
Media Chemical; Water
Application Scrubbing, Injecting
Flow 15 to 66.6 GPH (15.77 to 70.03 ml/sec)
Maximum Pressure 100 psi (70.38 m H2O)
Pattern Hollow Cone
Unlock Full Specs
to access all available technical data

Similar Products

Airless  Paint Spray Tip - SKILL™ - Sames North American Corporation
Sames North American Corporation
Specs
Media Ink
Application Painting
Pattern Fan
View Details
Viper® 1 1/2 in. Inlet Female and 7/8 in. Bore Size (Orifice) Shut-Off Dual Seat|Master File - I230036 - Kuriyama of America, Inc.
Specs
Media Water
Application Fire
Orifice Size 875 mil (22225 µm)
View Details
Dispensing Nozzle -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Spray Nozzles -  - Vortec
Specs
Media Air; Other
Application Humidification; Fogging, Atomizing
Technology Hydraulic
View Details