BETE Fog Nozzle, Inc. SF Series SF70

Description
Design Features Nozzles can be quickly changed and aligned by hand without tools Clamp-on adaptor fits any style nozzle Quick set-up system features special "Snap-in" tips Polypropylene, resistant to most acids and alkalies Double clamp base or adapter available for higher pressure operation Spray Characteristics Quick set-up system can be provided with fan, hollow or full cone spray tips Full 45° alignment of spray without tools Flow rates: 0.35 to 15.8 gpm (1.61 to 75.6 L/min) Spray angles: Fan: 40°, 50°, 65°, 80°, 95° Hollow Cone: 50°, 65°, 90° Full Cone: 35°, 65°, 80°
Datasheet
Description
Design Features Nozzles can be quickly changed and aligned by hand without tools Clamp-on adaptor fits any style nozzle Quick set-up system features special "Snap-in" tips Polypropylene, resistant to most acids and alkalies Double clamp base or adapter available for higher pressure operation Spray Characteristics Quick set-up system can be provided with fan, hollow or full cone spray tips Full 45° alignment of spray without tools Flow rates: 0.35 to 15.8 gpm (1.61 to 75.6 L/min) Spray angles: Fan: 40°, 50°, 65°, 80°, 95° Hollow Cone: 50°, 65°, 90° Full Cone: 35°, 65°, 80°
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SF Series - SF70 - BETE Fog Nozzle, Inc.
Greenfield, MA, USA
SF Series
SF70
SF Series SF70
Design Features Nozzles can be quickly changed and aligned by hand without tools Clamp-on adaptor fits any style nozzle Quick set-up system features special "Snap-in" tips Polypropylene, resistant to most acids and alkalies Double clamp base or adapter available for higher pressure operation Spray Characteristics Quick set-up system can be provided with fan, hollow or full cone spray tips Full 45° alignment of spray without tools Flow rates: 0.35 to 15.8 gpm (1.61 to 75.6 L/min) Spray angles: Fan: 40°, 50°, 65°, 80°, 95° Hollow Cone: 50°, 65°, 90° Full Cone: 35°, 65°, 80°

Design Features

  • Nozzles can be quickly changed and aligned by hand without tools
  • Clamp-on adaptor fits any style nozzle
  • Quick set-up system features special "Snap-in" tips
  • Polypropylene, resistant to most acids and alkalies
  • Double clamp base or adapter available for higher pressure operation

Spray Characteristics

  • Quick set-up system can be provided with fan, hollow or full cone spray tips
  • Full 45° alignment of spray without tools

Flow rates: 0.35 to 15.8 gpm (1.61 to 75.6 L/min)
Spray angles:
Fan: 40°, 50°, 65°, 80°, 95°
Hollow Cone: 50°, 65°, 90°
Full Cone: 35°, 65°, 80°

Supplier's Site Datasheet

Technical Specifications

  BETE Fog Nozzle, Inc.
Product Category Nozzles
Product Number SF70
Product Name SF Series
Media Chemical; Water
Application Cleaning; Painting; Metal Finishing
Flow 148 to 666 GPH (156 to 700 ml/sec)
Maximum Pressure 100 psi (70.38 m H2O)
Pattern Fan (optional feature); Hollow Cone (optional feature); Solid Cone (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Forward Lubrication Jet, Screened -  - Lee Co. (The)
Specs
Orifice Size 187 mil (4750 µm)
View Details
Adjustable Air Jets -  - EXAIR
Specs
Media Air
Application Cleaning; Spray Drying; Cooling
Pattern Solid Cone
View Details
Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details
UNO Nozzle -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Media Air
Application Cleaning
Pattern Stream
View Details