BETE Fog Nozzle, Inc. Low Flow Twist & Dry™ Series TDL2-40

Description
Design Features Patent pending Locking mechanism for quick and easy change-out 2-piece body for easy maintenance Lower flow rates than TD series Female threaded or butt weld pipe connections Orifice size: 0.018" through 0.058" (0.457mm through 1.47mm) Interchangeable swirl and orifice discs for variable patterns and flow rates Spray Characteristics: Spray pattern: Hollow Cone Spray angles: 70° - 75° Flow rates: 2.86 to 123 gph (11.3 to 469 L/h)
Datasheet
Description
Design Features Patent pending Locking mechanism for quick and easy change-out 2-piece body for easy maintenance Lower flow rates than TD series Female threaded or butt weld pipe connections Orifice size: 0.018" through 0.058" (0.457mm through 1.47mm) Interchangeable swirl and orifice discs for variable patterns and flow rates Spray Characteristics: Spray pattern: Hollow Cone Spray angles: 70° - 75° Flow rates: 2.86 to 123 gph (11.3 to 469 L/h)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Flow Twist & Dry™ Series - TDL2-40 - BETE Fog Nozzle, Inc.
Greenfield, MA, USA
Low Flow Twist & Dry™ Series
TDL2-40
Low Flow Twist & Dry™ Series TDL2-40
Design Features Patent pending Locking mechanism for quick and easy change-out 2-piece body for easy maintenance Lower flow rates than TD series Female threaded or butt weld pipe connections Orifice size: 0.018" through 0.058" (0.457mm through 1.47mm) Interchangeable swirl and orifice discs for variable patterns and flow rates Spray Characteristics: Spray pattern: Hollow Cone Spray angles: 70° - 75° Flow rates: 2.86 to 123 gph (11.3 to 469 L/h)

Design Features

  • Patent pending
  • Locking mechanism for quick and easy change-out
  • 2-piece body for easy maintenance
  • Lower flow rates than TD series
  • Female threaded or butt weld pipe connections
  • Orifice size: 0.018" through 0.058" (0.457mm through 1.47mm)
  • Interchangeable swirl and orifice discs for variable patterns and flow rates

Spray Characteristics:
Spray pattern: Hollow Cone
Spray angles: 70° - 75°
Flow rates: 2.86 to 123 gph (11.3 to 469 L/h)

Supplier's Site Datasheet

Technical Specifications

  BETE Fog Nozzle, Inc.
Product Category Nozzles
Product Number TDL2-40
Product Name Low Flow Twist & Dry™ Series
Media Chemical; Abrasive; Water; Other; Slurry
Application Spray Drying
Flow 11.9 to 59.3 GPH (12.51 to 62.35 ml/sec)
Maximum Pressure 5000 psi (3519 m H2O)
Pattern Hollow Cone
Unlock Full Specs
to access all available technical data

Similar Products

250 Aluminum Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 250 mil (6350 µm)
View Details
Mixer Nozzles - 199173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Adhesive
View Details
Spray Nozzles -  - Vortec
Specs
Media Air; Other
Application Humidification; Fogging, Atomizing
Technology Hydraulic
View Details
UNO Nozzle -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Media Air
Application Cleaning
Pattern Stream
View Details