BETE Fog Nozzle, Inc. WT Series WT340

Description
Design Features Conventional design using tangential whirl method of atomization Right angle Durable Use where a circular pattern is required or in large area multiple installations where there is considerable overlapping of sprays Male and female connections Large free passage Spray Patterns: Hollow Cone Spray Angles: 70° to 120° Flow rates: 0.04 to 38.0 gpm (0.125 to 145 L/min)
Datasheet
Description
Design Features Conventional design using tangential whirl method of atomization Right angle Durable Use where a circular pattern is required or in large area multiple installations where there is considerable overlapping of sprays Male and female connections Large free passage Spray Patterns: Hollow Cone Spray Angles: 70° to 120° Flow rates: 0.04 to 38.0 gpm (0.125 to 145 L/min)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WT Series - WT340 - BETE Fog Nozzle, Inc.
Greenfield, MA, USA
WT Series
WT340
WT Series WT340
Design Features Conventional design using tangential whirl method of atomization Right angle Durable Use where a circular pattern is required or in large area multiple installations where there is considerable overlapping of sprays Male and female connections Large free passage Spray Patterns: Hollow Cone Spray Angles: 70° to 120° Flow rates: 0.04 to 38.0 gpm (0.125 to 145 L/min)

Design Features

  • Conventional design using tangential whirl method of atomization
  • Right angle
  • Durable
  • Use where a circular pattern is required or in large area multiple installations where there is considerable overlapping of sprays
  • Male and female connections
  • Large free passage

Spray Patterns: Hollow Cone
Spray Angles: 70° to 120°
Flow rates: 0.04 to 38.0 gpm (0.125 to 145 L/min)

Supplier's Site Datasheet

Technical Specifications

  BETE Fog Nozzle, Inc.
Product Category Nozzles
Product Number WT340
Product Name WT Series
Media Chemical; Water
Application Scrubbing, Injecting
Flow 72 to 323 GPH (75.71 to 339 ml/sec)
Maximum Pressure 100 psi (70.38 m H2O)
Pattern Hollow Cone
Unlock Full Specs
to access all available technical data

Similar Products

Mixer Nozzles - 199174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Adhesive
View Details
187 Unscreened Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 187 mil (4750 µm)
View Details
MaxiPass® (MP) Series Full Cone Nozzle With Maximum Free Passage, 3/4 NPT -  - EXAIR
Specs
Media Water
Application Cleaning
Pattern Solid Cone
View Details
Air gun nozzle - ADNA-PDAD-73 - Festo Corporation
Specs
Media Air
View Details