BETE Fog Nozzle, Inc. TH Series THF10516

Description
Design Features Large free passage Clog-resistant; nozzles have no internal parts One-piece casting Female connection Flanged connection available U.S. Patent 4,231,524 Inlet and outlet are in-line Silicon Carbide requests require review prior to quote/order acceptance - restrictions may apply Spray Characteristics Most even spray distribution of any tangential whirl nozzle in the industry Spray Patterns: Hollow Cone Spray Angles: Narrow to Medium Flow rates: 4.11 to 564 gpm (15.3 to 2230 L/min)
Datasheet
Description
Design Features Large free passage Clog-resistant; nozzles have no internal parts One-piece casting Female connection Flanged connection available U.S. Patent 4,231,524 Inlet and outlet are in-line Silicon Carbide requests require review prior to quote/order acceptance - restrictions may apply Spray Characteristics Most even spray distribution of any tangential whirl nozzle in the industry Spray Patterns: Hollow Cone Spray Angles: Narrow to Medium Flow rates: 4.11 to 564 gpm (15.3 to 2230 L/min)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TH Series - THF10516 - BETE Fog Nozzle, Inc.
Greenfield, MA, USA
TH Series
THF10516
TH Series THF10516
Design Features Large free passage Clog-resistant; nozzles have no internal parts One-piece casting Female connection Flanged connection available U.S. Patent 4,231,524 Inlet and outlet are in-line Silicon Carbide requests require review prior to quote/order acceptance - restrictions may apply Spray Characteristics Most even spray distribution of any tangential whirl nozzle in the industry Spray Patterns: Hollow Cone Spray Angles: Narrow to Medium Flow rates: 4.11 to 564 gpm (15.3 to 2230 L/min)

Design Features

  • Large free passage
  • Clog-resistant; nozzles have no internal parts
  • One-piece casting
  • Female connection
  • Flanged connection available
  • U.S. Patent 4,231,524
  • Inlet and outlet are in-line

Silicon Carbide requests require review prior to quote/order acceptance - restrictions may apply

Spray Characteristics

  • Most even spray distribution of any tangential whirl nozzle in the industry

Spray Patterns: Hollow Cone
Spray Angles: Narrow to Medium
Flow rates: 4.11 to 564 gpm (15.3 to 2230 L/min)

Supplier's Site Datasheet

Technical Specifications

  BETE Fog Nozzle, Inc.
Product Category Nozzles
Product Number THF10516
Product Name TH Series
Media Chemical; Water; Other; Slurry
Application Scrubbing
Flow 1728 to 6300 GPH (1817 to 6624 ml/sec)
Maximum Pressure 40 psi (28.15 m H2O)
Pattern Hollow Cone
Unlock Full Specs
to access all available technical data

Similar Products

187 Aluminum Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 187 mil (4750 µm)
View Details
HydroWhirl® Stinger (HWS2) Rotating Tank Cleaning Nozzle, 1/2 FNPT -  - EXAIR
Specs
Media Water
Application Cleaning
Flow 1200 to 1560 GPH (1262 to 1640 ml/sec)
View Details
Paint Spray Tip - Fine Finish - Airmix® - Sames North American Corporation
Sames North American Corporation
Specs
Media Ink
Application Painting
Pattern Fine
View Details