BETE Fog Nozzle, Inc. SPN Series SPN 50

Description
Design Features One-piece/heavy construction Straigh-through orifice minimizes clogging Machined from bar stock to exacting standards Male connection Spray Characteristics Yields highest impact, narrow flat spray with least atomization Spoon-shaped deflector surface efficiently forms a hard-driving spray Spray pattern: Fan Spray angles: 15°, 25°, 35°, 40°, 50° Flow rates: 0.50 to 100 gpm (0.76 to 177 L/min)
Datasheet
Description
Design Features One-piece/heavy construction Straigh-through orifice minimizes clogging Machined from bar stock to exacting standards Male connection Spray Characteristics Yields highest impact, narrow flat spray with least atomization Spoon-shaped deflector surface efficiently forms a hard-driving spray Spray pattern: Fan Spray angles: 15°, 25°, 35°, 40°, 50° Flow rates: 0.50 to 100 gpm (0.76 to 177 L/min)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SPN Series - SPN 50 - BETE Fog Nozzle, Inc.
Greenfield, MA, USA
SPN Series
SPN 50
SPN Series SPN 50
Design Features One-piece/heavy construction Straigh-through orifice minimizes clogging Machined from bar stock to exacting standards Male connection Spray Characteristics Yields highest impact, narrow flat spray with least atomization Spoon-shaped deflector surface efficiently forms a hard-driving spray Spray pattern: Fan Spray angles: 15°, 25°, 35°, 40°, 50° Flow rates: 0.50 to 100 gpm (0.76 to 177 L/min)

Design Features

  • One-piece/heavy construction
  • Straigh-through orifice minimizes clogging
  • Machined from bar stock to exacting standards
  • Male connection

Spray Characteristics

  • Yields highest impact, narrow flat spray with least atomization
  • Spoon-shaped deflector surface efficiently forms a hard-driving spray

Spray pattern: Fan
Spray angles: 15°, 25°, 35°, 40°, 50°
Flow rates: 0.50 to 100 gpm (0.76 to 177 L/min)

Supplier's Site Datasheet

Technical Specifications

  BETE Fog Nozzle, Inc.
Product Category Nozzles
Product Number SPN 50
Product Name SPN Series
Media Air; Chemical; Steam; Water
Application Cleaning
Flow 150 to 672 GPH (158 to 707 ml/sec)
Maximum Pressure 200 psi (141 m H2O)
Pattern Fan
Unlock Full Specs
to access all available technical data

Similar Products

Mixer Nozzles - 199177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Adhesive
View Details
Reverse Lubrication Jet, Screened -  - Lee Co. (The)
Specs
Orifice Size 187 mil (4750 µm)
View Details
No Drip External Mix Round Atomizing Nozzles -  - EXAIR
Specs
Media Chemical; Ink; Water
Application Painting; Product Finishes
Flow 60 GPH (63.09 ml/sec)
View Details
Air gun nozzle - LPZ-RB-150-B - Festo Corporation
Specs
Media Air
Temperature Range 14 to 122 F (-10 to 50 C)
Material Brass
View Details