BETE Fog Nozzle, Inc. TurboMix™ Series TM110

Description
Design Features Effective, economical way to circulate liquids in closed or open tanks No moving parts Inherently clog resistant Requires minimal maintenance Available in both plastic and metal construction Nozzle operation creates multiplying effect on fluid flow; the volume of discharge liquid will be 3-5 times greater than the motive liquid pumped Spray Characteristics Cone-shaped plume Flow rates: 7 to 3180 gpm (26.7 to 12000 L/min) (motive)
Datasheet
Description
Design Features Effective, economical way to circulate liquids in closed or open tanks No moving parts Inherently clog resistant Requires minimal maintenance Available in both plastic and metal construction Nozzle operation creates multiplying effect on fluid flow; the volume of discharge liquid will be 3-5 times greater than the motive liquid pumped Spray Characteristics Cone-shaped plume Flow rates: 7 to 3180 gpm (26.7 to 12000 L/min) (motive)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TurboMix™ Series - TM110 - BETE Fog Nozzle, Inc.
Greenfield, MA, USA
TurboMix™ Series
TM110
TurboMix™ Series TM110
Design Features Effective, economical way to circulate liquids in closed or open tanks No moving parts Inherently clog resistant Requires minimal maintenance Available in both plastic and metal construction Nozzle operation creates multiplying effect on fluid flow; the volume of discharge liquid will be 3-5 times greater than the motive liquid pumped Spray Characteristics Cone-shaped plume Flow rates: 7 to 3180 gpm (26.7 to 12000 L/min) (motive)

Design Features

  • Effective, economical way to circulate liquids in closed or open tanks
  • No moving parts
  • Inherently clog resistant
  • Requires minimal maintenance
  • Available in both plastic and metal construction
  • Nozzle operation creates multiplying effect on fluid flow; the volume of discharge liquid will be 3-5 times greater than the motive liquid pumped

Spray Characteristics

  • Cone-shaped plume

Flow rates: 7 to 3180 gpm (26.7 to 12000 L/min) (motive)

Supplier's Site Datasheet

Technical Specifications

  BETE Fog Nozzle, Inc.
Product Category Nozzles
Product Number TM110
Product Name TurboMix™ Series
Media Chemical; Water; Other; Solids
Application Tank Mixing, Educting
Flow 660 to 2088 GPH (694 to 2196 ml/sec)
Maximum Pressure 50 psi (35.19 m H2O)
Pattern Solid Cone; Submerged Jet
Unlock Full Specs
to access all available technical data

Similar Products

125 Unscreened Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 125 mil (3175 µm)
View Details
WL Series Low Flow Full Cone Nozzle, 3/8 NPT -  - EXAIR
Specs
Media Water
Application Cleaning
Pattern Hollow Cone
View Details
Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details
UNO Nozzle -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Media Air
Application Cleaning
Pattern Stream
View Details