The SR 200 from the XASR Series by BETE Fog Nozzle, Inc. is designed for applications requiring low flow rates and very fine atomization. It features a narrow spray angle ranging from 12¬8 to 22¬8 and produces a full cone spray pattern with short to moderate forward spray projection. The nozzle is available in 1/8" and 1/4" pipe sizes and operates effectively with siphon-fed systems. Standard materials include nickel-plated brass, 303 stainless steel, and 316 stainless steel. The performance of the spray angle may vary with pressure, and specific data for critical applications can be obtained from BETE.
Design Features
| BETE Fog Nozzle, Inc. | |
|---|---|
| Product Category | Nozzles |
| Product Number | SR 200 |
| Product Name | XASR Series |
| Media | Adhesive; Chemical; Ink; Hydraulic; Oil; Water |
| Application | Painting; Humidification; Misting, Odor Control, Moistening |
| Flow | 0.2000 to 1 GPH (0.2103 to 1.05 ml/sec) |
| Maximum Pressure | 60 psi (42.23 m H2O) |
| Pattern | Solid Cone |