BETE Fog Nozzle, Inc. SPN Series SPN 70

Description
Design Features One-piece/heavy construction Straigh-through orifice minimizes clogging Machined from bar stock to exacting standards Male connection Spray Characteristics Yields highest impact, narrow flat spray with least atomization Spoon-shaped deflector surface efficiently forms a hard-driving spray Spray pattern: Fan Spray angles: 15°, 25°, 35°, 40°, 50° Flow rates: 0.50 to 100 gpm (0.76 to 177 L/min)
Datasheet
Description
Design Features One-piece/heavy construction Straigh-through orifice minimizes clogging Machined from bar stock to exacting standards Male connection Spray Characteristics Yields highest impact, narrow flat spray with least atomization Spoon-shaped deflector surface efficiently forms a hard-driving spray Spray pattern: Fan Spray angles: 15°, 25°, 35°, 40°, 50° Flow rates: 0.50 to 100 gpm (0.76 to 177 L/min)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SPN Series - SPN 70 - BETE Fog Nozzle, Inc.
Greenfield, MA, USA
SPN Series
SPN 70
SPN Series SPN 70
Design Features One-piece/heavy construction Straigh-through orifice minimizes clogging Machined from bar stock to exacting standards Male connection Spray Characteristics Yields highest impact, narrow flat spray with least atomization Spoon-shaped deflector surface efficiently forms a hard-driving spray Spray pattern: Fan Spray angles: 15°, 25°, 35°, 40°, 50° Flow rates: 0.50 to 100 gpm (0.76 to 177 L/min)

Design Features

  • One-piece/heavy construction
  • Straigh-through orifice minimizes clogging
  • Machined from bar stock to exacting standards
  • Male connection

Spray Characteristics

  • Yields highest impact, narrow flat spray with least atomization
  • Spoon-shaped deflector surface efficiently forms a hard-driving spray

Spray pattern: Fan
Spray angles: 15°, 25°, 35°, 40°, 50°
Flow rates: 0.50 to 100 gpm (0.76 to 177 L/min)

Supplier's Site Datasheet

Technical Specifications

  BETE Fog Nozzle, Inc.
Product Category Nozzles
Product Number SPN 70
Product Name SPN Series
Media Air; Chemical; Steam; Water
Application Cleaning
Flow 210 to 942 GPH (221 to 991 ml/sec)
Maximum Pressure 200 psi (141 m H2O)
Pattern Fan
Unlock Full Specs
to access all available technical data

Similar Products

Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details
UNO Nozzle -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Media Air
Application Cleaning
Pattern Stream
View Details
343 Unscreened Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 343 mil (8712 µm)
View Details
Safety Air Nozzles™ -  - EXAIR
Specs
Media Air
Application Cleaning; Spray Drying; Cooling
Temperature Range 1000 F (538 C)
View Details