Design Features
Spray Characteristics
Spray pattern: Dense Full Cone
Spray angles:
SS4.8 through SS25 - 35°
SS35 through SS70 - 45°
Flow rates: 2.40 to 157 gpm (9.16 to 618 L/min)
| BETE Fog Nozzle, Inc. | |
|---|---|
| Product Category | Nozzles |
| Product Number | SS4.8 |
| Product Name | SS Series |
| Media | Chemical; Water |
| Application | Cooling |
| Flow | 144 to 642 GPH (151 to 675 ml/sec) |
| Maximum Pressure | 200 psi (141 m H2O) |
| Pattern | Solid Cone; Fog |