BETE Fog Nozzle, Inc. WT Series WT35

Description
Design Features Conventional design using tangential whirl method of atomization Right angle Durable Use where a circular pattern is required or in large area multiple installations where there is considerable overlapping of sprays Male and female connections Large free passage Spray Patterns: Hollow Cone Spray Angles: 70° to 120° Flow rates: 0.04 to 38.0 gpm (0.125 to 145 L/min)
Datasheet
Description
Design Features Conventional design using tangential whirl method of atomization Right angle Durable Use where a circular pattern is required or in large area multiple installations where there is considerable overlapping of sprays Male and female connections Large free passage Spray Patterns: Hollow Cone Spray Angles: 70° to 120° Flow rates: 0.04 to 38.0 gpm (0.125 to 145 L/min)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WT Series - WT35 - BETE Fog Nozzle, Inc.
Greenfield, MA, USA
WT Series
WT35
WT Series WT35
Design Features Conventional design using tangential whirl method of atomization Right angle Durable Use where a circular pattern is required or in large area multiple installations where there is considerable overlapping of sprays Male and female connections Large free passage Spray Patterns: Hollow Cone Spray Angles: 70° to 120° Flow rates: 0.04 to 38.0 gpm (0.125 to 145 L/min)

Design Features

  • Conventional design using tangential whirl method of atomization
  • Right angle
  • Durable
  • Use where a circular pattern is required or in large area multiple installations where there is considerable overlapping of sprays
  • Male and female connections
  • Large free passage

Spray Patterns: Hollow Cone
Spray Angles: 70° to 120°
Flow rates: 0.04 to 38.0 gpm (0.125 to 145 L/min)

Supplier's Site Datasheet

Technical Specifications

  BETE Fog Nozzle, Inc.
Product Category Nozzles
Product Number WT35
Product Name WT Series
Media Chemical; Water
Application Scrubbing, Injecting
Flow 7.2 to 33 GPH (7.57 to 34.7 ml/sec)
Maximum Pressure 100 psi (70.38 m H2O)
Pattern Hollow Cone
Unlock Full Specs
to access all available technical data

Similar Products

125 Unscreened Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 125 mil (3175 µm)
View Details
HydroClaw® (HC) Clog-Resistant Tank Cleaning Nozzle -  - EXAIR
Specs
Media Water
Application Cleaning
Flow 2196 to 2394 GPH (2309 to 2517 ml/sec)
View Details
Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details
UNO Nozzle -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Media Air
Application Cleaning
Pattern Stream
View Details